location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X4000b Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4000b Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H3T50AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111200891 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP X4000b Bluetooth Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1600 DPI Black
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AA
Warranty: HP's Input/Output devices have a one-year limited warranty or the warranty remaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply. NOTE: Certain restrictions and exclusions apply.
Long product name HP X4000b Bluetooth Mouse :
The long product name of HP X4000b Bluetooth Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X4000b Bluetooth Mouse
More>>>
HP X4000b Bluetooth Mouse:
The official description of HP X4000b Bluetooth Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be more productive on the go with the sleek, stylish HP X4000b Bluetooth Mouse that’s comfortable wherever you work best and complements your HP Business Notebook, Ultrabook™ or tablet PC.

Short summary description HP X4000b Bluetooth Mouse:
This short summary of the HP X4000b Bluetooth Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP X4000b Bluetooth Mouse, Ambidextrous, Laser, Bluetooth, 1600 DPI, Black

Long summary description HP X4000b Bluetooth Mouse:
This is an auto-generated long summary of HP X4000b Bluetooth Mouse based on the first three specs of the first five spec groups.

HP X4000b Bluetooth Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Stay connected while you travel with advanced bluetooth technology!

The compact, cordless design fits easily into a carrying case alongside your notebook, tablet or Ultrabook™.

The compact, cordless design fits easily into a carrying case alongside your notebook, tablet or Ultrabook™.

The mouse works seamlessly with Bluetooth-enabled laptops, Ultrabook™ PCs, and tablets without taking up a valuable USB port. A helpful LED indicator light verifies your connection and alerts you when the battery runs low.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
HP segment
Home
Power
Power source *
Batteries
Number of batteries supported
2
Power
Battery type
AA
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
67,1 mm
Depth
106,9 mm
Height
38,6 mm
Weight
122,5 g
Packaging data
Quantity per pack *
1 pc(s)
Other features
Number of products included
1 pc(s)
Connectivity technology
Wireless
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)