location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8AC94AS#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441005080 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:38:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Validated by NVIDIA to bring you smooth, tear-free gaming with a 165Hz refresh rate[1] and 1ms response time with overdrive[1].
  • - Nano IPS panel technology delivers outstanding color reproduction that fully immerses you.
  • - Play comfortably—with height adjust.
Long product name HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black :
The long product name of HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN 27i Monitor
More>>>
HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
The official description of HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You’ve got the moves. We’ve got the views
Who wants to choose between speed and picture quality? Not you. So, enjoy the game with a refreshingly speedy 165Hz refresh rate[1]. Silence choppy gameplay, permanently, with the 1ms response time with overdrive.[1]

Short summary description HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This short summary of the HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 27i, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This is an auto-generated long summary of HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black based on the first three specs of the first five spec groups.

HP OMEN 27i. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Fun just got faster

The NVIDIA® G-SYNC® Compatible[3] OMEN 27i monitor is validated by NVIDIA to bring you smooth, tear-free gaming with a 165Hz refresh rate[1] and 1ms response time with overdrive[1]. Fun just got fast.

Colors for days

Nano IPS panel technology with QHD[2] resolution delivers extraordinary DCI-P3 98% color reproduction that fully immerses you into every game, with wider viewing angles and better contrast, to enhance your experience.

Get into position, in any position

Play comfortably—adjust the height easily and say goodbye to distracting bezels, plus ambient RGB lighting to help reduce eye strain.

Step up to the best
Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

Height adjustment stand

Easily adjust your display to the most comfortable position with 130mm range of travel.

Ambient lighting
Ambient lighting

Diffused lighting to help reduce eye fatigue during late-night gaming sessions.

Extensive port connectivity

HDMI, DisplayPort™ and a USB 3.0 hub deliver advanced connectivity for the latest hardware and accessories.

Micro-edge display

Micro-edge design creates a larger viewing experience.

Share the panoramic view

Ultra-wide 178-degree viewing angles with consistent detail and vibrant color.

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel.

1-millisecond response time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

165Hz refresh rate

Crisp action and incredibly responsive gameplay with virtually no artifacting or screen tearing. [1]

NVIDIA® G-SYNC® Compatible

Sharp, fluid, and stutter-free gaming with up to 165Hz refresh rates. [1]

QHD Display

Ultra-sharp details and captivating definition with 3.7 million pixels. [2]

DCI-P3 color space

Get deeper hues and more accurate colors with a wider color gamut than sRGB. [1]

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel density
109 ppi
Digital horizontal frequency
80 - 250 kHz
Digital vertical frequency
48 - 144 Hz
Colour depth
10 bit
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
No
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Country of origin
China
Certification
BIS; BSMI; CB; CCC; CE; CECP; CEL; C-Tick; cTUVus; EAC; EUP Lot-5; FCC; ISO 13406-2 VDT Guidelines Approval; KC; KCC; NOM; RoHS; VCCI; WEEE; California Energy Commission (CEC); TUS-GS
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Ports & interfaces
Audio input
No
Audio output
Yes
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
13 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
64 kWh
Power consumption (typical) *
50 W
Power consumption (standby) *
0,5 W
Power consumption (max)
75 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
363935
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
DisplayPort, USB Type-A to USB Type-B
Weight & dimensions
Width (with stand)
61,3 mm
Depth (with stand)
52,2 mm
Height (with stand)
25,7 mm
Weight (with stand)
7,75 kg
Width (without stand)
613 mm
Depth (without stand)
6,6 mm
Height (without stand)
36,7 mm
Packaging data
Package width
613 mm
Package depth
257 mm
Package height
522 mm
Package weight
10,6 kg
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights
Doesn't contain
Halogen, Mercury
Technical details
Compliance certificates
CE, RoHS
Other features
Weight
7,75 kg
Height
367 mm
Width
613 mm
Depth
66 mm
Disclaimer HP OMEN 27i computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] QHD (Quad High Definition) content required to view QHD images.
[3] Must support DisplayPort 1.2 directly from GPU. Requires GTX 650Ti Boost GPU or higher. NVIDIA R340 52 or higher. See NVIDIA.com for more details.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.