location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZG38C03664 tablet case 33 cm (13") Cover Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZG38C03664
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C03664
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195891824320 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2023 12:50:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lenovo ZG38C03664 tablet case 33 cm (13") Cover Grey:
This short summary of the Lenovo ZG38C03664 tablet case 33 cm (13") Cover Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ZG38C03664, Cover, Lenovo, Yoga Tab 13, 33 cm (13"), 235 g

Long summary description Lenovo ZG38C03664 tablet case 33 cm (13") Cover Grey:
This is an auto-generated long summary of Lenovo ZG38C03664 tablet case 33 cm (13") Cover Grey based on the first three specs of the first five spec groups.

Lenovo ZG38C03664. Case type: Cover, Brand compatibility: Lenovo, Compatibility: Yoga Tab 13, Maximum screen size: 33 cm (13"). Weight: 235 g

Features
Compatibility *
Yoga Tab 13
Maximum screen size *
33 cm (13")
Case type *
Cover
Product main colour *
Grey
Brand compatibility *
Lenovo
Stand mode *
No
Gender
Unisex
Weight & dimensions
Width
338 mm
Depth
28 mm
Height
230 mm
Weight
235 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)