location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4L3Q6U8R
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8665U (8MB Cache, 1.9GHz)
  • - 35.6 cm (14")
  • - 64GB (2400MHz) DDR4-SDRAM (2 x 32) & 2000GB SSD
Long product name HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver :
The long product name of HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8665U (8MB Cache, 1.9GHz), 64GB DDR4-SDRAM, 2000GB SSD, 35.6 cm (14"), Intel UHD Graphics, LAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver:
The official description of HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The standout business PC
Uniquely designed for the modern mobile professional, the HP EliteBook 840 is a highly secure and manageable PC offering powerful collaboration tools, enabling the enterprise workforce to be more productive and secure on the go or in the office.

Short summary description HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver:
This short summary of the HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G6, Intel® Core™ i7, 1,9 GHz, 35,6 cm (14"), 64 GB, 2 TB, Windows 10 Pro

Long summary description HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 840 G6 Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") 64 GB DDR4-SDRAM 2 TB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 840 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1,48 kg

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
LED backlight
Yes
Native aspect ratio
16:9
Display diagonal (metric)
35,56 cm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8665U
Processor cores
4
Processor boost frequency
4,8 GHz
Processor frequency *
1,9 GHz
Processor cache
8 MB
Configurable TDP-up frequency
2,1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
Optical drive type *
No
Card reader integrated
No
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
3
Camera
Front camera
Yes
Network
Ethernet LAN
No
Network
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Battery weight
190 g
Weight & dimensions
Width
326 mm
Depth
234,3 mm
Height
17,9 mm
Weight *
1,48 kg