HP logo

HP LaserJet 1300 printer

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created by   HP
Product views:
136919
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year standard bench repair and return (HP/dealer). Upgrade standardwith optional HP Supportpacks to 3 years (not included)
Long product name HP LaserJet 1300 printer:

HP LaserJet 1300: print speed of up to 19 ppm, 1200 x 1200 dpi resolution, 8 seconds first page out, USB and parallel connections, 16 MB RAM (expandable to 72 MB), 10,000 pages per month duty cycle, 133 MHz processor, total input capacity of 510 sheets using 250-sheet input tray, 10-sheet priority feed and optional 250-sheet paper tray, 2,500 page print cartridge, HP Embedded Web Server, DIMM slot, supports HP PCL5e, PCL 6 and HP Postscript level 2 emulation.

HP LaserJet 1300 printer:

Promote your business effectively with the HP LaserJet 1300 series printer. With this network capable, flexible and compatible black and white printer you can produce business documents reliably and its compact desktop design fits most work spaces.

Short summary description HP LaserJet 1300 printer:

HP LaserJet 1300 printer

Long summary description HP LaserJet 1300 printer:

HP LaserJet 1300 printer

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.