location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Q70A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QA55Q70AAU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QA55Q70AAUXZN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092014206
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Samsung QA55Q70AAUXZN user manual (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Boost up your gaming Picture
  • - Intelligence behind the glorious picture and sound
  • - Optimized backlight color tone for enhanced contrast
Long product name Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey :
The long product name of Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 3840 x 2160, QLED, PQI 3400, 2 x 20W, Smart, Tizen, DVB-T2CS2, 4 x HDMI, 2 x USB, LAN, Bluetooth 4.2, WiFi, 210‎ W, ‎1232.9 x 774.6 x 246.5‎ mm, 18400 g
More>>>
Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:
The official description of Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligence behind the glorious picture and sound
Quantum Processor 4K

Quantum Processor 4K drives all-around performance, intelligently optimizing picture, sound, and more to give you a truly breathtaking viewing experience.

Optimized backlight color tone for enhanced contrast
Dual LED

Innovative backlighting technology delivers bolder and more accurate contrast by optimizing the backlight color tone to match the type of content being watched.

A billion shades of color with Quantum Dot
100% Color Volume with Quantum Dot

Quantum Dot technology delivers our finest picture ever. With Color Volume 100%, Quantum Dot takes light and turns it into breathtaking color that stays true at any level of brightness.

Wider range of contrast in cinematic scale
Quantum HDR

Quantum HDR brings out the detail and contrast, so you can experience the full power in every image. Going beyond leading standards, the dynamic tone mapping of HDR10+ creates deeper blacks, more vibrant imagery, and detail that always shines through.

Brilliant color from every view
Wide Viewing Angle

Wide Viewing Angle lets you see brilliant color from more angles with less color distortion. Even when viewing from the side, you get the full picture every time.

Surroundings change, picture stays perfect
Adaptive Picture

Experience perfect picture without going through any adjustments in the settings because it automatically changes the brightness and contrast of the screen depending on the viewing condition and content you are watching.

TV and soundbar orchestrated in perfect harmony
Q-Symphony

Surround yourself with sound from TV and soundbar orchestrated in harmony. Q-Symphony uniquely allows TV and soundbar speakers to operate simultaneously for better surround effect without muting TV speakers.

Auto-optimized sound to fit your space
SpaceFit Sound

Enjoy an optimized sound in alignment with the installation environment, whether it is on the wall or on the table, providing an optimal sound experience.

Catch every word without distractions
Active Voice Amplifier (AVA)

Newly added real time noise intelligence. When noise occurs in the living environment, it could disturb viewers. However, AVA helps emphasize voice of the scene so that the TV can deliver clear dialogues to viewers.

Sleek and slim, more than ever
AirSlim

Mind-blowing slim design that you've never seen before in this category, making your TV blends into the wall seamlessly.

Game-changing scenes in their entirety
Super Ultrawide GameView & Game Bar

21:9 and 32:9 screen ratios give you the extra viewing area you need to maximize the gaming experience—and to win. Optimize your gameplay with Game Bar, an on-screen menu that lets you make real-time adjustments to screen ratio, input lag check, FPS, HDR,
wireless headset settings and more.

Tear free, stutter free, low latency HDR gaming
FreeSync Premium Pro

With Certified AMD FreeSync Premium Pro™ core technology, you'll experience reduced stutter and screen tearing as well as a superior combination of smooth gaming at peak performance, exceptional high dynamic range visuals and low latency for a true game-winning performance.

Work and learn from home
PC on TV

Enjoy every possibility of what you can do. Easily access your PC, Laptop, and mobile seamlessly on your TV.

See it all on one screen
Multi View

Watch what's on your TV and your mobile on the same screen at the same time. Whether it's live stats for sports or video guides for games, simply connect your phone and multi-screen like never before.

Simply tap to connect
Tap View

Mirroring movies or music from your mobile to TV is as simple as a tap. When you tap your TV with your mobile, the TV senses the tap and mirrors automatically. So it's quick and easy to switch to the TV and continue enjoying your favorite content.

Ready to hear your command

Your favorite voice assistant; Bixby. For the first time, all are built into your Samsung TV to provide the optimal entertainment experience and advanced control in your connected home.

Home is where the health is
Samsung Health

New eco on TV that comes with healthier lives. Master your exercise with camera-powered coaching, keep track of your daily stats synced from Samsung Health application and access content from leading fitness and mindfulness industry partners in one place.

Short summary description Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:
This short summary of the Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Q70A QA55Q70AAU, 139,7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:
This is an auto-generated long summary of Samsung Q70A QA55Q70AAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey based on the first three specs of the first five spec groups.

Samsung Q70A QA55Q70AAU. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3400. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Display
Display diagonal *
139,7 cm (55")
HD type *
4K Ultra HD
Display technology *
QLED
Screen shape *
Flat
Motion interpolation technology *
PQI (Picture Quality Index) 3400
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Tizen
Timeshift
Yes
Sound mirroring
Yes
Smart modes
Movie, Natural
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Adaptive sound
Yes
Q-Symphony
Yes
Active voice amplifier (AVA)
Yes
Enhanced Audio Return Channel (eARC)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
4.2
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product colour *
Grey
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Stand colour
Black
Performance
High Dynamic Range (HDR) technology
Filmmaker Mode, High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Teletext function
Yes
Subtitles function
Yes
Ambient mode
Ambient Mode+
Brightness detection
Yes
Digital Clean View
Yes
Performance
High Dynamic Range (HDR) supported *
Yes
IPv6 support
Yes
Adaptive picture
Yes
MBR support
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Digital audio optical out
1
RF ports quantity
1
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Works with Samsung Bixby
Yes
Power
Power consumption (max)
210 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1232,9 mm
Depth (with stand)
246,5 mm
Height (with stand)
774,6 mm
Weight (with stand)
18,4 kg
Width (without stand)
1232,9 mm
Depth (without stand)
25,7 mm
Height (without stand)
709,2 mm
Weight (without stand)
16,1 kg
Stand width
29 cm
Stand depth
24,6 cm
Packaging data
Package width
1424 mm
Package depth
191 mm
Package height
846 mm
Package weight
24,6 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Remote control type
TM2180E
E-manual
Yes