location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 8-ports Mobile Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-ports Mobile Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C100S8 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2020 15:12:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic 8-ports Mobile Switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged CSMA/CD
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 100Base-TX, 10Base-T
Warranty: 5 years
Long product name Conceptronic 8-ports Mobile Switch Unmanaged :
The long product name of Conceptronic 8-ports Mobile Switch Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-ports Mobile Switch
More>>>
Conceptronic 8-ports Mobile Switch Unmanaged:
The official description of Conceptronic 8-ports Mobile Switch Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand or create a network with this 8 ports autodetect 10/100 Switch.
Easy installation and high performance switch. All ports can be used as an uplink port to increase the number of users. Quality and reliability is ensured by packet loss security and a constant dataflow.

Short summary description Conceptronic 8-ports Mobile Switch Unmanaged:
This short summary of the Conceptronic 8-ports Mobile Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 8-ports Mobile Switch, Unmanaged, Full duplex

Long summary description Conceptronic 8-ports Mobile Switch Unmanaged:
This is an auto-generated long summary of Conceptronic 8-ports Mobile Switch Unmanaged based on the first three specs of the first five spec groups.

Conceptronic 8-ports Mobile Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex, Networking standards: IEEE 802.3, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3x
Copper ethernet cabling technology
100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100 Mbps
Maximum data transfer rate
0,1 Gbit/s
Packet buffer memory
0,125 MB
Protocols
Management protocols
CSMA/CD
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Networking features
Ethernet, Fast Ethernet
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
Conceptronic C100S16 network switch Conceptronic C100S16 network switch
(show image)
C100S16 16 port Switch 10/100 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 8-port Gigabit switch Unmanaged Black Conceptronic 8-port Gigabit switch Unmanaged Black
(show image)
CGIGA8A 8 port Gigabit switch 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax 8 Ports 10/100Mbps Desktop Switch Unmanaged
(show image)
ES-3108P 8 Ports 10/100Mbps Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)