location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S3MT-60KWR480V isolation transformer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline S3MT-Series 3-Phase 60kVA Input (480V to 208V)/Output (208V to 480V) Isolation Transformers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3MT-60KWR480V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253200 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2-year limited warranty
Long product name Tripp Lite S3MT-60KWR480V isolation transformer :
The long product name of Tripp Lite S3MT-60KWR480V isolation transformer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline S3MT-Series 3-Phase 60kVA Input (480V to 208V)/Output (208V to 480V) Isolation Transformers
More>>>
Tripp Lite S3MT-60KWR480V isolation transformer:
The official description of Tripp Lite S3MT-60KWR480V isolation transformer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get Complete Step-Down/Step-Up and Isolation Protection
Tripp Lite’s S3MT-60KWR480V includes two transformers in a single cabinet: a 480V (Delta) to 208V (Wye) input isolation step-down transformer and a 208V (Wye) to 480V (Wye) output auto step-up transformer. It isolates the UPS and connected components from line surges and spikes caused by utility power disruptions that can damage equipment or corrupt data. The dual transformers are ideal for 4-wire (3Ph+N+PE) loads in government, manufacturing, healthcare and corporate settings with 480V electrical mains and 480V IT loads.

Performs with High Efficiency up to 97.5%
Not only is the S3MT-60KWR480V wrap-around transformer very efficient, with up to 97.5 percent efficiency, but it is also very quiet with a noise profile less than 65 dBA. Built-in circuit breakers on both transformers help prevent dangerous power overloads. Eight ball-bearing cooling fans help prevent overheating. An overheat-sensing relay and switch combine with red alarm indicators to provide over-temperature warning and overheating protection.

Small Footprint for Quick Installation in a Compact Space
The compact footprint enables installation of the S3MT-60KWR480V with minimal space. The rugged stainless steel housing ships ready for immediate tower installation with a compatible 50–60kVA/kW Tripp Lite S3M-Series 3-phase UPS system.

Short summary description Tripp Lite S3MT-60KWR480V isolation transformer:
This short summary of the Tripp Lite S3MT-60KWR480V isolation transformer data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S3MT-60KWR480V, Hardwire, Hardwire, 480 V, 50 - 60 Hz, 480 V, 101 A

Long summary description Tripp Lite S3MT-60KWR480V isolation transformer:
This is an auto-generated long summary of Tripp Lite S3MT-60KWR480V isolation transformer based on the first three specs of the first five spec groups.

Tripp Lite S3MT-60KWR480V. AC inlet type: Hardwire, AC outlet types: Hardwire, AC input voltage: 480 V. Width: 599,4 mm, Depth: 850,9 mm, Height: 1600,2 mm. Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 701 mm, Master (outer) case length: 960,1 mm

Features
AC inlet type
Hardwire
AC outlet types
Hardwire
AC input voltage
480 V
AC input frequency
50 - 60 Hz
Number of input phases
3
AC output voltage
480 V
Number of output phases
3
Input current (input transformer)
101 A
Input current (output transformer)
173 A
Output current (input transformer)
225 A
Output current (output transformer)
72 A
Inrush current (input transformer)
920 A
Inrush current (output transformer)
2020 A
LED indicators
Yes
Noise level
65 dB
Form factor
Tower
Efficiency
96,5%
Efficiency (@half load)
97,5%
Cooling type
Fan
Number of fans
8 fan(s)
Features
Fan diameter
12 cm
Heat dissipation
14334 BTU/h
Load capacity
60000 VA
Housing colour
Black
Weight & dimensions
Width
599,4 mm
Depth
850,9 mm
Height
1600,2 mm
Weight
634,1 kg
Package width
701 mm
Package depth
960,1 mm
Package height
1800,9 mm
Package weight
684,9 kg
Packaging content
Manual
Yes
Screws included
Yes
Number of screws
24
Bottom panel(s) included
Yes
Number of bottom panels
4
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
701 mm
Master (outer) case length
960,1 mm
Master (outer) case height
1800,9 mm
Master (outer) case weight
684,9 kg
Country of origin
China