location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xerox B310 A4 40ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 350 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B310V_DNI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205069365 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 16:45:50
The date of the most recent change of this product data-sheet in Icecat.
B2XX/B3XX/C2XX/C3XX Series Embedded Web Server Administrator Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox B310V_DNI user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Printer Quick Reference Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Printer Safety, Regulatory, Recycling, and Disposal Reference Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Monochrome (B&W) Printer
  • - Up to 42 ppm Letter/ 40 ppm A4
  • - Mobile Ready: Apple AirPrint, Chromebook, Mopria, WI-FI and Wi-Fi Direct
  • - Comprehensive security features
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star, Blue Angel, EPEAT & Green World Alliance
Warranty: One-year on-site
Long product name Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi :
The long product name of Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xerox B310 A4 40ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 350 Sheets
More>>>
Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi:
The official description of Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For small- to medium-sized businesses (SMBs) and remote employees, the new way to work demands a better way to print.Introducing the Xerox®B310 Printer - a fast, compact black-and-white workhorse that’s ideal for lean, busy work teams, home offices and tight spaces. Ready to work right out of the box, the B310 delivers the ease and robust reliability needed to get more done, faster.

MOBILE READY
Print securely from your favourite mobile devices with Apple AirPrint, Mopria, Chromebook printing, Wi-Fi and Wi-Fi Direct®. It delivers the wireless flexibility you need to print on the go.

SETUP IS A BREEZE
Spend more time printing and less time getting set up with the Xerox® Smart Start Software. Connect to your home or company Wi-Fi in just a few minutes.The best part? No IT support is needed.

ONE- TOUCH SIMPLICITY
Xerox® Print Drivers and the Xerox® Print & Scan Experience App provide convenient access to printer presets and print functionality via your laptop or desktop. Set up printer settings in a single click and simply configure your B310 to your liking.

END- TO-END SECURITY
Advanced security features provide comprehensive protection against increasingly sophisticated cyber threats by safeguarding access and keeping sensitive data and documents safe.

SMALL, QUIET AND MIGHTY
Big performance is packed into a compact frame that’s small enough to fit where you need it. Ultra-quiet operation and fast print speeds minimise interruptions to your workflow.

DAY IN, DAY OUT DEPENDABILITY
Save more and do more with lower running costs, less maintenance and unrivalled reliability. Improve your eco-footprint with easy cartridge recycling through our Green World Alliance programme.

Short summary description Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi:
This short summary of the Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox B310V_DNI, Laser, 2400 x 2400 DPI, A4, 40 ppm, Duplex printing, Blue, White

Long summary description Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi:
This is an auto-generated long summary of Xerox B310V_DNI laser printer 2400 x 2400 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Xerox B310V_DNI. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Wi-Fi. Product colour: Blue, White

Perfect for small work teams or home offices – performance and reliability you can count on.
Perfect for small work teams or home offices – performance and reliability you can count on.

Small enough for tight spaces. Quiet enough for home offices. Made ready to work.
Small enough for tight spaces. Quiet enough for home offices. Made ready to work.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

The story is currently unavailable. Please, contact us.
Printing
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
18 ppm
Warm-up time
90 s
Warm-up time (from sleep mode)
70 s
Time to first page (black, normal)
5,2 s
Watermark printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
0 - 6000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PostScript 3
Printer fonts
Bitmap, PCL, PostScript, Scalable
Number of PCL fonts
6
Number of PostScript fonts
158
Number of bitmap fonts
2
Number of scalable fonts
89
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Folio, Legal, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5
Custom media width
99 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Duplex media weight
60 - 90 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Security algorithms
EAP-MD5, EAP-TLS, EAP-TTLS, LEAP, MSCHAPv2, PEAP
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Sound power level (printing)
67,4 dB
Sound power level (standby)
3,1 dB
Design
Market positioning *
Home & office
Product colour *
Blue, White
Built-in display *
Yes
Control type
Touch
Power
Power consumption (printing) *
305 W
Power consumption (max)
570 W
Power consumption (standby)
4,9 W
Power consumption (PowerSave)
0,9 W
Power consumption (off)
0,1 W
AC input voltage
220 - 240 V
AC input frequency
47-63 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
10 - 32,2 °C
Storage temperature (T-T)
-40 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT
Weight & dimensions
Width
368 mm
Depth
363 mm
Height
222 mm
Weight
9,3 kg
Packaging data
Package width
410 mm
Package depth
420 mm
Package height
280 mm
Package weight
10,5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2500 pages
Drivers included
Yes
Quick start guide
Yes
Software CD
Yes
Documentation CD
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Supported network protocols
TCP/IP: HTTP/HTTPS, IPP, LPR/LDP, Raw Socket Printing/Port 9100, IPv4/IPv6, MS Web Services WSD-Print802.1x, SNMP
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
México 1 distributor(s)