location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Model large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Model
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QU25F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908511557 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2024 00:11:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Model large format printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Model large format printer :
The long product name of HP Model large format printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet Z6 Pro 64-in Printer
More>>>
HP Model large format printer:
The official description of HP Model large format printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rely on clear PDF output with the Adobe PDF Print Engine.[2] Save up to 40% time changing media with the dual roll option.[5] And get the best data protection with encrypted communications and Access Control List.[8]

Product disclaimer
This printer is intended to work only with cartridges that have a new or reused HP chip, and it uses dynamic security measures to block cartridges using a non-HP chip. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. A reused HP chip enables the use of reused, remanufactured, and refilled cartridges. More at: More at http://www.hp.com/learn/ds

Short summary description HP Model large format printer:
This short summary of the HP Model large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Model, 2605 mm, 790 mm, 1402 mm, 169 kg, 2800 mm, 750 mm

Long summary description HP Model large format printer:
This is an auto-generated long summary of HP Model large format printer based on the first three specs of the first five spec groups.

HP Model. Width: 2605 mm, Depth: 790 mm, Height: 1402 mm. Package width: 2800 mm, Package depth: 750 mm, Package height: 1302 mm

PRECISE—Highest precision and fine line detail[1]

Rely on clear PDF output—see excellent transparencies and layers reproduction—with Adobe PDF Print Engine.[2]
Achieve finest details, sharp contour lines and text with high-definition HP HDNA printheads.[1]
Get smooth gradients and reproduce distinct shades of colour with HP Pixel Control.
Work with water- and fade-resistant prints with HP Vivid Photo Inks.[3]

PRODUCTIVE—Enhanced efficiency, higher speed[4]

Save media change time—up to 40%—with dual roll option for two media types/sizes, automatic roll switching.[5]
Be more efficient—experience the fastest media handling, spindle-less and automatic roll feed.[6]
Be more productive—print 2X faster on plain paper at the same quality[4] and easily handle production peaks.
Save time with the world's easiest job submission software—send multiple files to print with HP Click.[7]

SECURE—World's most secure large-format printer[8]

Get best data protection with encrypted communications and Access Control List.[8]
Control who accesses the printer and its confidential documents with secure PIN printing.
Keep devices secure, set security preferences—any time—with HP Jet Advantage Security Manager software.[9]
Rely on the best network protection with HP Connection Inspector, HP Secure Boot, and Whitelisting.[8]

Weight & dimensions
Width
2605 mm
Depth
790 mm
Height
1402 mm
Weight
169 kg
Packaging data
Package width
2800 mm
Package depth
750 mm
Package height
1302 mm
Package weight
262 kg
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Model large format printer:
Disclaimer

[1] Highest precision based on testing commissioned by HP and performed by Sogeti in March 2021 comparing the HP DesignJet Z6 Pro 64-in Printer and comparable competitive printers that represent the majority market share worldwide as of 2020 according to IDC, by comparing the minimum distance between two lines necessary to correctly reproduce the lines (the lower the distance, the higher the precision) printing on coated paper and Normal mode. Dual roll option must be purchased separately.
[2] Adobe PostScript®/PDF upgrade kit sold separately. The Adobe PDF Print Engine (APPE) is Adobe’s high speed, high fidelity print platform. Version 5.5 extends APPE’s leading edge for print reproduction with performance efficiencies and breakthrough rendering features. APPE 5.5 enables printers to increase workflow efficiency and capitalize on the profit potential of innovations in inkjet print technology. To learn more, visit http://www.adobe.com/products/pdfprintengine .
[3] Performance may vary based on writing system differences. Print permanence estimates by HP Image Permanence Lab based on the same formulation of HP Vivid Photo Inks used with the HP DesignJet Z6200 Photo Production Printer, using 6 inks. Water resistance performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. For more information, see http://www.HPLFMedia.com/printpermanence .
[4] Faster compared to the HP DesignJet Z6810 60-in Production Printer. Based on internal HP testing, January 2021. Using plain paper and Fast mode, the HP DesignJet Z6 Pro 64-in Printer can achieve speed of 98 m²/hr at the same quality as the HP DesignJet Z6810 60-in Production Printer using plain paper and Normal mode at speed of 51 m²/hr.
[5] Up to 40% less time based on internal HP testing in February 2021 compared to HP DesignJet Z6610/Z6810 60-in Production Printers without second roll option. HP DesignJet Z Pro Series 64-in Multifunction Roll sold separately.
[6] Based on testing commissioned by HP and performed by Sogeti in January 2021 comparing the HP DesignJet Z6 Pro 64-in Printer and comparable competitive printers that represent the majority market share worldwide as of 2020 according to IDC, by loading a 44-in roll of Oce draft paper 75g. Measuring time from loading the roll in the “roll holder” until the printer finishes the loading. Test performed under the same conditions in both printers (loading upper/top roll and using default settings for skew and size detection).
[7] Based on testing commissioned by HP and performed by Sogeti in January 2021 comparing the HP DesignJet Z6 Pro 64-in Printer and comparable competitive printers that represent the majority market share worldwide as of 2020 according to IDC, by printing 5 A1 PDF GIS files on plain paper and Normal mode using HP Click and Canon Direct Print & Share printing software. Test performed under the same conditions in both printers using equivalent print modes measuring time from “Drag and drop” the files until the last page is ejected by the printer. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files. HP Click is only compatible with Original HP ink supplies.
[8] Based on comparison of published security specifications commissioned by HP and performed by Sogeti in January 2021. Comparison of the HP DesignJet Z6 Pro 64-in Printer and competitors that represent the majority market share worldwide as of 2020 according to IDC. Comparison matrix and further details available upon request.
[9] HP JetAdvantage Security Manager must be purchased separately. For details, see http://www.hp.com/go/securitymanager .

Technical specification disclaimers
Maximum rate of output for colour image 100% colour coverage. Printed on maximum roll size, with Original HP Vivid Photo Inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC, 50-60% relative humidity, on A0 HP Matte Film in Best or Normal mode with HP Vivid Photo Inks.
Theoretical value based on data resolution.
With HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
With optional multifunction roll. Photo papers are recommended to be used on roll 1 only.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.