location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Lens Hood LH-DC58 5,8 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lens Hood LH-DC58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6507A001
Category:
Caps or covers for camera lens.
Lens Hoods Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:24:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Lens Hood LH-DC58 5,8 cm Black :
The long product name of Canon Lens Hood LH-DC58 5,8 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lens Hood LH-DC58
More>>>
Canon Lens Hood LH-DC58 5,8 cm Black:
The official description of Canon Lens Hood LH-DC58 5,8 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon started out as a company with a handful of employees and a burning passion. That company soon became a world-renowned camera maker and is now a global multimedia corporation. However, the origins of its success remain unchanged: the passion of the early years and technological expertise amassed over more than 60 years. Canon will continue using its technologies to benefit people as it pursues its objective of becoming a company that is loved by people throughout the world. Canon offers this lens hood that features a 58mm thread. It can be used to shield out unwanted light, in a backlit scene for example, and helps to produce clear images with less ghosting and flare.

Short summary description Canon Lens Hood LH-DC58 5,8 cm Black:
This short summary of the Canon Lens Hood LH-DC58 5,8 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Lens Hood LH-DC58, 5,8 cm, Black, 24 g

Long summary description Canon Lens Hood LH-DC58 5,8 cm Black:
This is an auto-generated long summary of Canon Lens Hood LH-DC58 5,8 cm Black based on the first three specs of the first five spec groups.

Canon Lens Hood LH-DC58. Compatible lens diameter: 5,8 cm, Product colour: Black, Compatibility: Canon Powershot Pro90. Weight: 24 g

Features
Compatible lens diameter *
5,8 cm
Product colour
Black
Features
Compatibility
Canon Powershot Pro90
Weight & dimensions
Weight
24 g
Brand Image Product code Product Stock Price from
Canon 2637A001 lens hood Black Canon 2637A001 lens hood Black
(show image)
2637A001 ET-60 Lens Hood 0.00
(excl. VAT)
0 (incl. VAT)
Canon 2639A001 lens hood Black Canon 2639A001 lens hood Black
(show image)
2639A001 EW-60C Lens Hood 0.00
(excl. VAT)
0 (incl. VAT)