location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB949ET#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:56
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7300 2 GHz
  • - 35,8 cm (14.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows XP Professional
More>>>
Short summary description HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
This short summary of the HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC, Intel® Core™2 Duo, 2 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
This is an auto-generated long summary of HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 2 kg

Design
Country of origin
China
Display
Display diagonal *
35,8 cm (14.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7300
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
PBGA479, PPGA478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD speed
5400 RPM
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0,348 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29760
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
330 mm
Depth
239 mm
Height
39 mm
Weight *
2 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
UNSPSC-code
43211503
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 08:42:34
Uk has collected 20 expert reviews for HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2015-01-18 08:42:34
HP Compaq's 6910p is an understated business model, but thanks to its 14.1in display it's compact and, at just 2.3kg, light enough to carry on a daily commute. It's tough enough to survive life on the road, too. We had to grapple with the display befor...
Bottom line HP's 6910p is the only laptop to rival Dell's Latitude D630, thanks to superb ergonomics and a fine specification...
83%
techadvisor.co.uk
Updated:
2015-01-18 08:42:34
The HP Compaq 6910p is a quality laptop we enjoyed testing. HP has positioned it as a business laptop, and it fills that role rather well. But if youve ever seen one of HPs lower-priced consumer entertainment laptops, you may wonder why HP cant b...
Bottom line While it would be nice to see HP get more creative by bringing some of its consumer innovations to its business lineup, as a business laptop the HP Compaq 6910p stacks up well with the Lenovo ThinkPads of the world and its other competitors in the spa...
70%
Zdnet.com.au
Updated:
2015-01-18 08:42:34
HPs latest business laptop, the thin-and-light Compaq 6910p, seems poised to woo corporate users away from their ThinkPads. It offers many of the same features as the Lenovo ThinkPad T61, including Intels latest Centrino Duo platform, enterprise-leve...
Good Sturdy construction, Strong components for the price, Choice of glossy or antiglare display, Integrated EVDO or HSDPA wireless, Trusted Platform Module and smartcard slot, Greatsounding speakers...
Bad Average performance, Somewhat heavy travel weight thanks to AC adaptor, Lacks an ExpressCard slot...
Bottom line Small businesses on tight budgets take note: The HP Compaq 6910p laptop offers enterprise-level features and decent performance at a price thats lower than the competition.
68%
zdnet.co.uk
Updated:
2015-01-18 08:42:34
The HP Compaq 6910p GC021ET is a well-designed notebook with excellent wireless connectivity, a high-quality 14.1in. wide-screen display and good security features. Despite its impressive specification, at 2kg its not too heavy for mobile professiona...
Good Integrated 3G connectivity, plus WiFi, Bluetooth and infrared, Highquality widescreen display, Fingerprint sensor and smartcard reader...
Bad Bluetooth and WiFi on/off controls are combined rather than separate...
Bottom line The HP Compaq 6910p GC021ET is a well-designed notebook with excellent wireless connectivity, a high-quality 14.1in. wide-screen display and good security features. Despite its impressive specification, at 2kg its not too heavy for mobile professiona...
79%