location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M27fwa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
356D5AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697745959 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:15
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With built-in audio, this is the soundest design in an FHD monitor that you'll ever lay eyes or ears on.
  • - FHD[4] with IPS technology, 99% sRGB color gamut, a 75Hz refresh rate, and AMD FreeSync™[3].
  • - HP Eye Ease with Eyesafe® certified technology doesn't sacrifice color quality.
  • - Monitor designed with 85% post-consumer recycled plastics and sustainably packaged[1].
Long product name HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver :
The long product name of HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M27fwa FHD Monitor
More>>>
HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:
The official description of HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The highest definition of comfort, design, and audio.
Lose yourself in this picture-perfect ultra-slim display with built-in audio and HP Eye Ease Eyesafe®[2] certified technology, designed to redefine comfort, wellness and sustainability[1]. Play, work, or simply stare into the new definition of high definition.

Short summary description HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:
This short summary of the HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP M27fwa, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:
This is an auto-generated long summary of HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver based on the first three specs of the first five spec groups.

HP M27fwa. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver

The New Definition of High Definition

Look into your dreams, this monitor comes packing IPS technology, 99% sRGB color gamut, a 75Hz refresh rate, and AMD FreeSync™[3] to keep your eyes up to speed with your imagination.

Easily personalize and adjust your display.

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.

HP Eye Ease with Eyesafe® Certification

An always-on blue light filter that keeps your eyes comfortable with zero impact on color accuracy.

Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

Cable management

Cord and wire pass-through located on the display stand reduces cord-clutter and helps keep your workspace clean and organized.

FHD display / 1080p display

Brilliant visuals and unforgettable quality from a stunning FHD display. [4]

Highly accurate color

99% sRGB color space for ideal color reproduction. [5]

Sustainable design

Designed with sustainability in mind, the plastic enclosures are made with 85% recycled materials and 5% recycled ocean bound plastics. [1]

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Response time (fast)
5 ms
Pixel pitch
0,311 x 0,311 mm
Pixel density
82 ppi
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Display diagonal (metric)
68,6 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black, Silver
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
17,5 W
Power consumption (standby) *
0,5 W
Power consumption (max)
30,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
607,9 mm
Depth (with stand)
188,2 mm
Height (with stand)
437,3 mm
Weight (with stand)
3,2 kg
Width (without stand)
607,9 mm
Depth (without stand)
34,2 mm
Height (without stand)
356 mm
Packaging data
Package width
690 mm
Package depth
126 mm
Package height
430 mm
Package weight
5,8 kg
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
European Product Registry for Energy Labelling (EPREL) code
575125
Other features
Weight
3,2 kg
Height
356 mm
Width
607,9 mm
Depth
34,2 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)
Disclaimer HP M27fwa computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:
Disclaimer

[1] Based on HP's internal analysis. Display’s 85% post-consumer recycled plastic content consists of 5% ocean bound plastic materials by weight. 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Excludes plastic bags and plastic foam sheeting.
[2] Eyesafe® certified website (https://eyesafe.com/).
[3] FreeSync™ is only available when it is connected on Display Port or HDMI. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.
[4] Full high-definition (FHD) content required to view FHD images.

[5] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.