location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RP5700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GK858AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585258536 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Itanium® E2160 1,8 GHz
  • - 1 GB DDR2-SDRAM 800 MHz 2 x 0.5 GB
  • - 160 GB DVD±RW
  • - Windows Vista Business
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of on-site and 3 years of next business-day service for parts and
labour.
Long product name HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business :
The long product name of HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq rp5700 Small Form Factor PC Intel® Pentium® Dual Core E2160 1.80 GHz, 2 x 512 MB DDR2-Synch DRAM PC-5300, 160 GB 7200 rpm, DVD+/-RW 16x LightScribe, Windows Vista® Business
More>>>
HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business:
The official description of HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For demanding business environments that need a PC to withstand rigorous use, HP offers the exceptionally stable, highly-reliable HP rp5700 Business Desktop PC. The HP rp5700 is designed for customers who value reliability and longer transition times between platforms. A five-year lifecycle with great security and manageability features can mean less time spent on your IT and more on your business. With HP and their network of strategic relationships, you get the high-quality products, support and services that more customers trust.

Short summary description HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business:
This short summary of the HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC, 1,8 GHz, Intel® Itanium®, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business:
This is an auto-generated long summary of HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC Intel® Itanium® 1 GB DDR2-SDRAM 160 GB Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq rp5700 Pentium E2160 1G/160G DVD+/-RW WVST Bus Small Form Factor PC. Processor frequency: 1,8 GHz, Processor family: Intel® Itanium®, Processor model: E2160. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Operating system installed: Windows Vista Business. Product type: PC. Weight: 8,9 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Itanium®
Processor model *
E2160
Processor cores
2
Processor threads
2
Processor frequency *
1,8 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E2000 Series for Desktop
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
73,3 °C
Number of Processing Die Transistors
105 M
Processing Die size
77 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD±RW
HDD speed
7200 RPM
Card reader integrated
No
Ports & interfaces
I/O ports
Rear: 4 USB 2.0, 2 standard serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1VGA, audio in/out, Front: 2 USB 2.0
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
2
Parallel ports quantity
1
Expansion slots
PCI Express x1 slots
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Motherboard chipset
Intel® Q963 Express
Audio system
Integrated High Definition audio with Realtek 2 channel ALC262 codec with internal speaker
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Applications supported
Windows Vista Premium ready
Bundled software
Roxio Easy Media Creator (included with DVD Writer drives), Intervideo WinDVD (supplied with DVD drive), HP Backup and Recovery Manager, HP Insight Diagnostics HP Client Management Solutions, HP Backup and Recovery Manager, Symantec AntiVirus with 60 day Live Update, PDF complete, Microsoft Internet Explorer, Altiris Deployment Solution Agent (Preloaded), HP Open View Radia Management Agent, Intel(R) Matrix Storage Manager(with RAID); Optional preloaded software, only for certain configurations: Microsoft Office 2007 Basic, Microsoft Office 2007 Professional, Microsoft Office 2007 Small Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Processor special features
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA8Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29739
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power consumption (typical)
240 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
5 - 90%
Relative humidity
20 - 85%
Non-operating altitude
9144
Weight & dimensions
Width *
340 mm
Depth *
380 mm
Height *
100 mm
Weight *
8,9 kg
Packaging content
Display included *
No
Other features
Video card features
RAMDAC integrated (400-MHz); Controller Clock Speed: 667 MHz; Overlay Planes: One 16 bit video overlay plane; Max Color Depth: 32-bits/pixel; Multi-display Support: Support for one VGA and one DVI-I, in conjunction with an ADD2 card, clone and extended desktop modes are supported. Integrated Intel Graphics Media Accelerator 3000 Maximum Vertical Refresh Rate: 75Hz at 2048x1536
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
Input voltage 90 – 264 VAC, 50/60 Hz, 47 – 63 Hz, active PFC Active Power Factor Correction (PFC) 90 to 264 VAC operating voltage range; 100 to 240 VAC rated voltage range; 50-60 Hz rated line frequency; 47-63 Hz operating line frequency range; 80-mm power supply fan - variable speed for optimum acoustics; Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC)
Video adapter, bus
SDVO (Serial Digital Video Output) connector on system board
Storage drive controller
SMART III SATA 3.0 GB/s
Disk subsystem controller
SMART III SATA 3.0 GB/s
Memory upgrade
4 GB
Video card resolution
Maximum Vertical Refresh Rate: 75Hz at 2048x1536
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 3.6 Bels; FIXED DISK (Random write): LWAd = 3.8 Bels; OPTICAL DRIVE (Sequential Reads): LWAd = 4.9 Bels
Driver LAN
Microsoft Windows Vista, Microsoft Windows XP, Microsoft Windows 2000, FreeDos
Modem type
No
Diskette drive
No
Storage drive type
160 GB
LightScribe
Yes
Manageability features
5-Year Life Cycle, Steel Chassis
Security features
Kensington Cable Lock, Smart Card Manager (sold separately), HP Desktop Security Lock Kit (lock and cable) (sold separately), Wall Mount/Security Sleeve (sold separately)
Operating temperature (T-T)
50 - 104 °F
Networking features
Integrated Broadcom NetXtreme Gigabit Ethernet NIC
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
Size (imperial)
34 cm (13.4")
Drive bays
1 external 5.25 inch optical drive bay 2 internal 3.5 inch ATA Hard Drive
Expansion slots
2 full-height PCI, 1 low-profile PCI Express x1 and 1 SDVO/ADD2 connector
Audio included
Integrated High Definition audio with Realtek 2 channel ALC262 codec with internal speaker
Security management description
Optional HP ProtectTools with TPM (except for Russia), Smart Card manager, HP BIOS configuration, Credential Manager, Vista Bit-Locker Ready, HP Stable Platform Program with Product, Change Notification, Business-to-Business Portals, Factory Express Deployment and Lifecycle Services (sold separately)
Upgrade type
Windows Vista capable
Keyboard type
2004 standard PS/2
Weight (imperial)
19.43 lb
Power management
Active Power Factor Correction (PFC) 90 to 264 VAC operating voltage range; 100 to 240 VAC rated voltage range; 50-60 Hz rated line frequency; 47-63 Hz operating line frequency range; 80-mm power supply fan - variable speed for optimum acoustics; Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC)