location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRGROUND rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRGROUND SmartRack Copper Bus Grounding Bar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRGROUND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332154811 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRGROUND rack accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Attach to rack enclosure cabinets or open frame racks to provide ground contact
  • - Heavy-gauge solid copper
  • - All hardware is included
Warranty: 5-year limited
Long product name Tripp Lite SRGROUND rack accessory :
The long product name of Tripp Lite SRGROUND rack accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Copper Bus Grounding Bar
More>>>
Tripp Lite SRGROUND rack accessory:
The official description of Tripp Lite SRGROUND rack accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRGROUND is a full-length (42U) bus grounding bar made from heavy-gauge solid copper that attaches to Rack Enclosure Cabinets or Open Frame Racks to provide convenient ground contact for standard rack-mount equipment. Every other U space has a drilled and tapped hole to allow a ground wire "jumper" to be installed. The jumper then bridges to the individual pieces of equipment with grounding straps, allowing a direct path to ground, rather than going through surrounding equipment. The SRGROUND can mount in an enclosure in two ways: it can be screwed into the Rack Enclosures (hardware included) or it can be installed using the toolless mounting buttons in the Open Frame Racks.

Short summary description Tripp Lite SRGROUND rack accessory:
This short summary of the Tripp Lite SRGROUND rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRGROUND, Black, Brown, China, 15,9 mm, 6,4 mm, 1917,7 mm, 1,81 kg

Long summary description Tripp Lite SRGROUND rack accessory:
This is an auto-generated long summary of Tripp Lite SRGROUND rack accessory based on the first three specs of the first five spec groups.

Tripp Lite SRGROUND. Product colour: Black, Brown, Country of origin: China. Width: 15,9 mm, Depth: 6,4 mm, Height: 1917,7 mm. Package width: 91,4 mm, Package depth: 1993,9 mm, Package height: 61 mm. Master (outer) case width: 292,1 mm, Master (outer) case length: 2006,6 mm, Master (outer) case height: 139,7 mm

Features
Product colour *
Black, Brown
Country of origin
China
Weight & dimensions
Width
15,9 mm
Depth
6,4 mm
Height
1917,7 mm
Weight
1,81 kg
Packaging data
Package width
91,4 mm
Package depth
1993,9 mm
Package height
61 mm
Package weight
2,49 kg
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332154818
Compliance certificates
RoHS
Logistics data
Master (outer) case width
292,1 mm
Master (outer) case length
2006,6 mm
Master (outer) case height
139,7 mm
Master (outer) case weight
16,3 kg
Quantity per master (outer) case
6 pc(s)
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Tripp Lite SRGP4PLASTIC rack accessory Cable management panel Tripp Lite SRGP4PLASTIC rack accessory Cable management panel
(show image)
SRGP4PLASTIC SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRGP3RM rack accessory Cable management panel Tripp Lite SRGP3RM rack accessory Cable management panel
(show image)
SRGP3RM SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH1U rack accessory Depth adapter Tripp Lite SRRAILDPTH1U rack accessory Depth adapter
(show image)
SRRAILDPTH1U SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH2U rack accessory Depth adapter Tripp Lite SRRAILDPTH2U rack accessory Depth adapter
(show image)
SRRAILDPTH2U SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf
(show image)
SRSHELF2P1USHRT SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf
(show image)
SRSHELF4PHDVENT SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf
(show image)
SRSHELF2PCENTER SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf
(show image)
SRSHELF4PSLVENT SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf
(show image)
SRSHELF2PUNIV SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2UCAGE rack accessory Security cover panel Tripp Lite SR2UCAGE rack accessory Security cover panel
(show image)
SR2UCAGE SmartRack Hinged Standoff Security Cage for Rack Equipment, 2U, Front 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
France 2 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)