location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QK643AA laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC09 Notebook Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK643AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111135097 show
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Warranty: Warranty: The warranty period for HP Business Notebook batteries is one or three years (see Quick Spec for specific product warranty), part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP QK643AA laptop spare part Battery :
The long product name of HP QK643AA laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP CC09 Notebook Battery
More>>>
HP QK643AA laptop spare part Battery:
The official description of HP QK643AA laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP CC09 Notebook Battery is the extended standard battery replacement version for the original battery included with each HP Business Notebook. It's an economical choice for users who look for enhanced battery life and primarily use a notebook while plugged in or docked and charge the notebook overnight. Using an additional HP Primary Battery besides the one included in the HP Business Notebook offers additional freedom from a power outlet while travelling or whenever users like to be extra productive.

Short summary description HP QK643AA laptop spare part Battery:
This short summary of the HP QK643AA laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP QK643AA, Battery

Long summary description HP QK643AA laptop spare part Battery:
This is an auto-generated long summary of HP QK643AA laptop spare part Battery based on the first three specs of the first five spec groups.

HP QK643AA. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
11,25 V
Battery capacity
55 Wh
Weight & dimensions
Width
66 mm
Depth
205 mm
Height
20 mm
Weight
480 g
Other features
Compatible products
EliteBook 8460p/8560p, ProBook 6360b/6460b/6465b/6560b
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI50049 laptop spare part Battery
(show image)
MBI50049 MBI50049 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)