location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD-monitor SyncMaster 971P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19MBXXHV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19")
  • - 1280 x 1024 pixels
  • - 6 ms 250 cd/m² 1500:1
  • - 36 W
Long product name Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White :
The long product name of Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 971P 19" TFT 1280x1024 6ms white
More>>>
Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White:
The official description of Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Position this monitor to any angle or any height and get the stunning display that you truly want.

PVA (Patterned multiple domain Vertical Alignment) technology is the core benefit of Samsung LCD.

Samsung's PVA Panel with razor-sharp crispy image, unbeatable viewing angle and Clean & natural colour will be the perfect solution both for highly professionals working in Corporate Environment and for easy-goers enjoying Multimedia function.

Wide viewing angles of 178 degrees, up-down and left-right, gives excellent image to viewers at any angle position 971P shows no Gray Inversion! Best solution for pivot function.

Fast image processing enables vivid and precise quality on digital movies. Fast response time produces exceptionally clear digital images without any ghosting.

MagicRotation provides the most flexible auto rotation control. It operates automatically when you rotation the monitor. This technology offers you maximum comfort, so you can enjoy your display with peace of mind.

When working on documents or graphics, you can rotate your screen from horizontal angle to 90° vertical angle and fit your work as you wish.

Customers set their own menu
- Set key function using MagicTune S/W
- Available Menu : Magic Bright, Auto, Magic Colour, Source Select, Colour Tone

Adopt USB 1 Up, 2 Down
easy to connect with devices
- Digital Camera, Camcorder, MP3
- Peripheral Devices: Key Board, Mouse
- Mini fan, Anion air cleaner

Short summary description Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White:
This short summary of the Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LCD-monitor SyncMaster 971P, 48,3 cm (19"), 1280 x 1024 pixels, LCD, 6 ms, White

Long summary description Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White:
This is an auto-generated long summary of Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels White based on the first three specs of the first five spec groups.

Samsung LCD-monitor SyncMaster 971P. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Display
Display diagonal *
48,3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.294
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Multimedia
Built-in speaker(s) *
No
Design
Product colour *
White
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-I ports quantity
1
Ergonomics
Pivot
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
423 mm
Depth (with stand)
228 mm
Height (with stand)
433 mm
Width (without stand)
423 mm
Depth (without stand)
72 mm
Height (without stand)
387 mm
Weight (without stand)
6 kg
Packaging data
Package weight
8 kg
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
557 x 441 x 151 mm
Power management
DPMS
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:24:09
Uk has collected 16 expert reviews for Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-05 18:37:49
The design is excellent, but you pay a hefty premium.
50%
Brand Image Product code Product Stock Price from
Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels Black Samsung LCD-monitor SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels Black
(show image)
LS19MBPXFV LCD-monitor SyncMaster 971P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)