location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank 7605 All-in-One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28C02A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908302643 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 00:04:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35-sheet ADF; Scan to PDF; Two-sided printing
  • - Print, Copy, Scan, Fax, ADF and Wireless
  • - Print speed up to 15 ppm (black) and 9 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: Up to 3 years extended warranty upon registration at http://www.hp.com/go/SmartTank3yearswarranty. User replaceable parts have separate warranty periods.
Long product name HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi :
The long product name of HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Inkjet, 4800 x 1200dpi, 15ppm, A4, 800MHz, WiFi, Bluetooth, LCD
More>>>
HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
The official description of HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full of productivity. Full of savings.

Short summary description HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 7605 All-in-One, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Smart Tank 7605 All-in-One. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

A premium experience for maximum productivity

Speed through multi-page documents with automatic two-sided printing.
Get faster, more reliable connections using dual band Wi-Fi® with self-healing.[4]
Streamline workflow with Shortcuts on the HP Smart app.[3] Print, scan, share, and more – in just a tap.[2]
Easily manage tasks with an integrated, modern touch interface for an intuitive experience.

Fully loaded with savings

Get up to 12,000 black or 8,000 colour pages of Original HP Ink included in the box.[6]
Print at high volumes at an extremely low cost-per-page with this cartridge-free system.[5]
Replenishing ink is clean and easy with HP’s innovative spill-free refill system.[7]

Environmentally conscious printing

This printer is made from recycled printers and other electronics – more than 25% by weight of plastic.
EPEAT Silver certified printer: an environmentally conscious choice.
Count on easy cartridge recycling at no charge through HP Planet Partners.[8]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Print speed (ISO/IEC 24734) black
15 ppm
Print speed (ISO/IEC 24734) colour
9 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
16 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Fax, Software, E-mail Server
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
400 - 1200 pages per month
Maximum duty cycle *
6000 pages per month
Duplex functions *
Fax
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper handling
Borderless printing media sizes
A4, Letter
Custom media width
88,9 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 250 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6,5 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
7,62 cm (3")
Control type
Touch
Colour display
No
Power
Power consumption (sleep)
1,1 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 10, Windows 7
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 10.15 Catalina, Mac OS X 13.0 Ventura, Mac OS X 10.14 Mojave
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
CISPR 32:2015/EN 55032:2015+A11:2020 Class B; CISPR24:2010+A1:2015/EN 55024:2010+A1:2015; EN55035:2017+A11:2020/CISPR35:2016; EN 61000-3-2:2019; EN 61000-3-3:2013+A1:2019; FCC CFR 47 Part 15 Subpart B; ICES-003 Issue 7:2020; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.2
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, Post-Consumer Recycled Plastic
Weight & dimensions
Width
427,5 mm
Depth
364 mm
Height
240,3 mm
Weight
7,7 kg
Packaging data
Package width
484 mm
Package depth
284 mm
Package height
410 mm
Package weight
10,7 kg
Packaging content
Cables included
AC
Warranty card
Yes
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
84433100
Pallet width
122 cm
Pallet length
101,6 cm
Pallet height
2,59 m
Pallet weight
428 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1220 x 1016 x 2590 mm
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2590,8 mm (48 x 40 x 102")
Number of print heads
2
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Smart Tank 7605 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
Disclaimer

[1] Based upon 200 pages per month of HP Smart Tank customers’ usage. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Some ink from included bottles is used to start up the printer. For details see http://www.hp.com/go/learnaboutsupplies.
[2] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at http://www.hpsmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores.
[3] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcuts, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
[5] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.
[6] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.
[7] When used in accordance with setup instructions.
[8] Program availability varies. See http://www.hp.com/recycle.

Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 and 5 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://hpconnected.com . Print times and connection speeds may vary. Apple, AirPrint, Mac, and macOS are trademarks of Apple Inc., registered in the U.S. and other countries. Use of the Works with Apple badge means that an accessory has been designed to work specifically with the technology identified in the badge and has been certified by the developer to meet Apple performance standards. Windows is a trademark of the Microsoft group of companies. Mopria®, the Mopria® Logo, and the Mopria Alliance™ word mark and logo are registered and/or unregistered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: http://hp.com/go/printerclaims
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://hp.com/go/learnaboutsupplies