location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DASCOM Europe 043 716 dot matrix printer 360 x 360 DPI 600 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DASCOM Europe Check ‘DASCOM Europe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
043 716
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
043 716 show
Show alternative article codes used in the online market place
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘DASCOM Europe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DASCOM Europe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
DASCOM Europe 043 716 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DASCOM Europe 043 716 dot matrix printer 360 x 360 DPI 600 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 360 DPI 600 cps
  • - 55 dB
  • - Standard interfaces: Parallel, Serial, USB 2.0
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 73 W
Warranty: 2 years, onsite
Long product name DASCOM Europe 043 716 dot matrix printer 360 x 360 DPI 600 cps :
The long product name of DASCOM Europe 043 716 dot matrix printer 360 x 360 DPI 600 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dot Matrix Printer, 24-pin printhead, Max. 360 x 360dpi, 32kB Input Buffer, Parallel, Serial (RS-232), Ethernet (Optional), Normal mode: Draft (10/12/15cpi) 300/360/400 cps, LQ (10/12/15cpi) 100/120/150 cps; High speed: Draft (10/12/15cpi) 400/480/600 cps, LQ (10/12/15cpi) 133/160/200 cps, Printhead Life: 400 million characters, Consumables: 10 million Character Ribbon, Number of Copies: original + 4 copies, 55dB, 10kg
More>>>
Short summary description DASCOM Europe 043 716 dot matrix printer 360 x 360 DPI 600 cps:
This short summary of the DASCOM Europe 043 716 dot matrix printer 360 x 360 DPI 600 cps data-sheet is auto-generated and uses the product title and the first six key specs.

DASCOM Europe 043 716, 600 cps, 360 x 360 DPI, 400 cps, 133 cps, 10 cpi, 4 copies

Long summary description DASCOM Europe 043 716 dot matrix printer 360 x 360 DPI 600 cps:
This is an auto-generated long summary of DASCOM Europe 043 716 dot matrix printer 360 x 360 DPI 600 cps based on the first three specs of the first five spec groups.

DASCOM Europe 043 716. Maximum print speed: 600 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 400 cps. Maximum print size: A4 (210 x 297 mm), Paper feed: Manual, Paper tray media types: Cut sheet. Sound pressure level (printing): 55 dB, Page description languages: Epson ESC/P2, IBM ProPrinter. Standard interfaces: Parallel, Serial, USB 2.0, Cabling technology: 10/100Base-T(X), Optional connectivity: Ethernet. Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters

Brand Image Product code Product Stock Price from
DASCOM Europe

DASCOM Europe 043 379 dot matrix printer 360 x 360 DPI 600 cps
(show image)
043 379 043 379 0.00
(excl. VAT)
0 (incl. VAT)