location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L735U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA25140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946695303
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11HA25140 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,000-lumen brightness: Crisp images and bright colours, even in well-lit rooms
  • - WUXGA resolution: Sharp Full HD images for excellent clarity
  • - Futureproofed connectivity options: 4K input support, HDMI, HDBaseT, integrated Wi-Fi and screen mirroring
  • - Easy, flexible installation: Lightweight and compact design with wide lens shift
  • - Support social distancing: Scalable display size of up to 500 inches
Long product name Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black :
The long product name of Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 1920x1200, 16:10, USB, WLAN, LAN, VGA, HDMI, AC 100-240V, 440x339x136 mm
More>>>
Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
The official description of Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As the market leader in 3LCD technology, Epson continues to improve its high brightness laser projectors with even smaller and more compact display solutions. The EB-L735U delivers even more effective, practical and creative display applications across a number of different industries.

Bright, cost-effective display solutions
Providing bolder, brighter, more engaging and impactful displays even in brightly-lit environments, the EB-L735U offers impressive 7,000-lumen brightness and WUXGA Full HD resolution at an affordable price. This means that users can upgrade to laser performance and reliability, with reduced power consumption, without paying a premium. It also features: 4K input support, detail enhancement technology, edge blending and wide lens shift to fit challenging installation environments. The EB-L735U is capable of up to 500-inch displays, without any reduction in clarity or vivid detail.

Enhanced connectivity
This display solution offers many different ways to connect, show multiple sources simultaneously and present wirelessly. The EB-L735U comes equipped with futureproofed connectivity options including HDMI and HDBaseT with 4K signal support, 5GHz wireless with enterprise security, upgraded Miracast, built-in media player and support for Epson’s ELPWP10 wireless presentation system.

Short summary description Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
This short summary of the Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L735U, 7000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2500000:1, 16:10, 1270 - 12700 mm (50 - 500")

Long summary description Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
This is an auto-generated long summary of Epson EB-L735U data projector Standard throw projector 7000 ANSI lumens 3LCD WUXGA (1920x1200) Black based on the first three specs of the first five spec groups.

Epson EB-L735U. Projector brightness: 7000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Focal length range: 20 - 31.8 mm, Aperture range (F-F): 1,5 - 1,7. Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Presentation, sRGB, DICOM simulation mode, Multi-projection. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Smart projector *
No
Screen size compatibility *
1270 - 12700 mm (50 - 500")
Projection distance
1,44 - 23,84 m
Projection distance (wide)
1,4 - 14,8 m
Projection distance (tele)
2,4 - 23,8 m
Projector brightness *
7000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
4900 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1,7 cm (0.67")
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Focal length range
20 - 31.8 mm
Aperture range (F-F)
1,5 - 1,7
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.35 - 2.2:1
Horizontal lens shift range
-20 - 20%
Vertical lens shift range
-50 - 50%
Video
Full HD *
Yes
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Presentation, sRGB, DICOM simulation mode, Multi-projection
Ports & interfaces
HDMI connector type
Full-size
HDBaseT port
Yes
USB 2.0 ports quantity *
2
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
3
DVI port *
No
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Miracast
Yes
Storage
Card reader integrated *
No
Features
Interactive *
No
Noise level (economic mode)
27 dB
HDCP
Yes
Noise level *
38 dB
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
Black
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
345 W
Power consumption (standby) *
0,3 W
Power consumption (economy mode)
258 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: Crestron Integrated Partner, Extron IP Link, Extron XTP, AMX Device Discovery, Control4 Simple Device Discovery Protocol
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
440 mm
Depth
339 mm
Height
136 mm
Weight *
8,4 kg
Package width
540 mm
Package depth
565 mm
Package height
210 mm
Package weight
12,3 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Warranty card
Yes
WLAN adapter included
Yes
Technical details
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Quantity per pallet (UK)
14 pc(s)
Harmonized System (HS) code
85286200
Other features
Supported network protocols
HTTPS, IPv6, SNMP, ESC/VP.net, PJLink
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 5 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)