location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K33137 headphones/headset Wired Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K33137
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33137 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896331377 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington K33137 headphones/headset Wired Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 20 - 20000 Hz 32 Ω 103 dB
Long product name Kensington K33137 headphones/headset Wired Music Black :
The long product name of Kensington K33137 headphones/headset Wired Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 40mm Mylar cone speaker, 20-20K Hz, 120mW, 3.5mm
More>>>
Kensington K33137 headphones/headset Wired Music Black:
The official description of Kensington K33137 headphones/headset Wired Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Powerful 40mm drivers for deep base and wider dynamic range deliver exceptional sound
- Padded headband and plush sealed earpads enable hours of comfortable use
- Robust 9-foot cord and gold-plated plug stands up to heavy use
- Flexible earcups enable single-sided monitoring capability

Short summary description Kensington K33137 headphones/headset Wired Music Black:
This short summary of the Kensington K33137 headphones/headset Wired Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K33137, Wired, 20 - 20000 Hz, Music, Headphones, Black

Long summary description Kensington K33137 headphones/headset Wired Music Black:
This is an auto-generated long summary of Kensington K33137 headphones/headset Wired Music Black based on the first three specs of the first five spec groups.

Kensington K33137. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 2,7 m, Product colour: Black

Performance
Product type *
Headphones
Recommended usage *
Music
Product colour *
Black
Cable length
2,7 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
No
Connector contacts plating
Gold
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
103 dB
Driver unit
4 cm
Microphone
Microphone type *
Not available
Microphone noise-canceling
No
Other features
Compatibility
iPhone 5, Samsung Galaxy S4, Samsung Galaxy Tab, Samsung Galaxy Tab 4, iPhone 3GS, iPhone 6, Samsung Galaxy Note II, Samsung Galaxy S III, Google Nexus, iPad 3rd Gen, iPad 4th Gen, iPhone 4, iPad mini, iPad mini Retina display, iPhone 6 Plus, iPad, iPad Air, iPhone 4S, iPhone 5c, iPhone 5s, iPad Air 2, iPad mini 3, Samsung Galaxy Tab 2, Kindle Fire, Samsung Galaxy Tab 3
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:01:10
Uk has collected 1 expert review for Kensington K33137 headphones/headset Wired Music Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United States 3 distributor(s)