location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOTORIZR Z3 Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE6980AF7V5 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 4,83 cm (1.9") 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - 780 mAh
Long product name Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g :
The long product name of Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MOTORIZR Z3 Blue
More>>>
Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g:
The official description of Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MOTORIZR Z3 is ready with features that you can access when the phone is open or closed. Listen to music, call a friend, play a game or use the full screen viewfinder as a digital camera. One touch and connections are made. It’s pure pleasure−right from the very first slide.

Short summary description Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g:
This short summary of the Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola MOTORIZR Z3 Blue, Slider, 4,83 cm (1.9"), 2 MP, Bluetooth, 780 mAh, Blue

Long summary description Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g:
This is an auto-generated long summary of Motorola MOTORIZR Z3 Blue 4,83 cm (1.9") 115 g based on the first three specs of the first five spec groups.

Motorola MOTORIZR Z3 Blue. Form factor: Slider. Display diagonal: 4,83 cm (1.9"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery capacity: 780 mAh, Standby time (2G): 350 h. Weight: 115 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display diagonal *
4,83 cm (1.9")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
16 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery capacity *
780 mAh
Talk time (2G) *
6,6 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
115 g
Width
105,5 mm
Depth
16 mm
Height
45,5 mm
Phone features
Java technology
Yes
Form factor *
Slider
Other features
Interface
USB, Bluetooth
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
AAC, AAC+, AMR NB, MP3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:07:25
Uk has collected 55 expert reviews for Motorola MOTORIZR Z3 Blue 4.83 cm (1.9") 115 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 16:07:11
The Motorola RAZR was originally released towards the end of 2005. Since then, the RAZR handsets have been Motorola’s flagship handset. There have been many variations of the RAZR design, including the KRZR, the SLVR, the PEBL, the ROKR, and the RIZ...
66%
goodgearguide.com.au
Updated:
2013-11-20 16:07:16
Motorolas first ever slider phone is a solid, but not outstanding mobile phone. The MOTORIZR offers a well balanced set of features for a pretty good price, but there is nothing new or unique about this handset.
Good Solid and well built, excellent slider, A2DP Bluetooth profile, good voice call quality...
Bad Buttons and keys require a firm press to activate, no standard 3.5mm headphone jack, speed of messaging and menu The Final Word Motorolas first ever slider phone is a solid, but not outstanding mobile phone. The MOTORIZR offers a well balanced set of...
Bottom line Motorolas first ever slider phone is a solid, but not outstanding mobile phone. The MOTORIZR offers a well balanced set of features for a pretty good price, but there is nothing new or unique about this handset.
70%
3g.co.uk
Updated:
2013-11-20 16:07:16
With the majority of phones you delve into the camera menu to adjust your picture settings like colour, lighting conditions and exposure, but with the RIZR and most other Motorola handsets you use the navigation pad to hop between settings. It’s not...
84%
pocket-lint.com
Updated:
2013-11-20 16:07:22
Can Motorola do sliders?...
Good Design, 2 megapixel camera, Stereo Bluetooth...
Bad Software interface...
Bottom line As a design statement, Motorola has created a model that looks smart and more importantly has got the wow factor...
80%
knowyourmobile.com
Updated:
2014-03-20 04:48:38
The Motorola RIZR Z3 is the latest handset from the RAZR family, a collection of mobile phones that has often been accused of putting style before function. However, with millions of RAZR handsets being sold all over the world it seems that that consum...
Good 2 megapixel camera, Music player...
Bad Lack of FM radio...
Bottom line A Motorola slider that lacks the wow factor of its predecessors...
70%
cgena.com
Updated:
2016-12-29 20:48:06
MotoRIZR Z3 is the slider version of KRZR K1 with RAZR's keypad feature -the famous nickel-plated keypad and the rubberized outer shell of PEBL. Looks interesting? The name RIZR Z3 (pronounced "riser") means "rising top". Slide the screen upwards_ yo...
0%
Mobile88.com
Updated:
2016-12-29 20:48:06
The RIZR Z3 is the first incarnation of the RAZR as a slider phone. Of course, there will be subsequent Z6 and Z8 models but first of all let us take a look at the Z3.
80%
macworld.co.uk
Updated:
2018-08-13 05:00:59
All new smartphones get compared to the iPhones, no matter how different a market they are addressing. The Moto Z3, announced on 2 August, is closest in spirit to the iPhone 8 but is drastically cheaper, at least in the US.But is it a better deal? In thi...
Bottom line The iPhone 8 is nearly a year old and will be replaced soon - and to be honest, its design is so hidebound that it looked old when it came out. This is the iPhone of 2014 given new components and wireless charging, and it looks particularly fuddy-duddy co...
0%
techradar.com
Updated:
2018-08-13 05:00:59
We're pretty sure the Moto Z3 launched today, although Motorola's latest modular smartphone is itself a mod-est upgrade – at least this year. There's more to come.It'll launch on August 16, but become the world's first 5G upgradable phone next year via a...
Good Promise of 5G speeds in 2019, New 18:9 screen, Modular add-ons are fun...
Bad Need a 2019 Moto Mod for 5G, Last year's chipset and RAM, Very similar to the Z3 Play...
Bottom line The Moto Z3 is the most interesting smartphone we've seen in 2018...
0%
Digitaltrends.com
Updated:
2018-08-29 10:18:13
At a time when smartphone prices are through the roof, Motorola is charging a little under $500 for its 2018 flagship phone. Why? The new Moto Z3 will be the first smartphone that's “upgradable to 5G” early next year via a 5G Moto Mod, which will magnetic...
Good Great performance, Good display, Day-long battery life, Capable camera, no shutter lag, Promise of 5G...
Bad Thick camera bump, uninspiring design, Unavailable to non-Verizon customers, Poor low-light camera...
Bottom line Yes, if you're on Verizon looking for a mid-range smartphone, you'll be satisfied with the Moto Z3. The promise of 5G is nice, but it shouldn't be the primary attraction for buying this phone — yet...
70%