location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E60 Silver 970 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E60 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0045114
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia E60 Silver 970 mAh :
The long product name of Nokia E60 Silver 970 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E60 Silver
More>>>
Short summary description Nokia E60 Silver 970 mAh:
This short summary of the Nokia E60 Silver 970 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E60 Silver, 352 x 416 pixels, Silver

Long summary description Nokia E60 Silver 970 mAh:
This is an auto-generated long summary of Nokia E60 Silver 970 mAh based on the first three specs of the first five spec groups.

Nokia E60 Silver. Display resolution: 352 x 416 pixels. Battery capacity: 970 mAh. Product colour: Silver. Weight: 117 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:46:08
Uk has collected 29 expert reviews for Nokia E60 Silver 970 mAh and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-09 09:46:07
The chunky E60 is designed for business users. It doesn't have a camera, but it does include wireless networking and good support for email attachments. The E60 is the longest and thickest of the compact smartphones, and the extra space is mainly used fo...
80%
3g.co.uk
Updated:
2013-11-09 09:46:08
Brimming With 3G Features The E60 is brimming with good features but two things let it down. Could the E60 be " A bridge too far" for Nokia to pull off. Well we will let you decide based on our thoughts below. The first of the two things let it down...
80%
goodgearguide.com.au
Updated:
2013-11-09 09:46:08
An excellent choice for corporate and business users, the E60 combines a superb display with a good features list for its asking price.
Good Superb display, General performance, Features list, Connectivity options, VoIP enabled...
Bad No camera (no 3G video calling), Keypad, Joystick and controls, No flash memory card included The Final Word An excellent choice for corporate and business users, the E60 combines a superb display with a good features list for its asking price.
Bottom line An excellent choice for corporate and business users, the E60 combines a superb display with a good features list for its asking price.
70%
techradar.com
Updated:
2013-11-09 09:46:08
Nokias new range of E-series (E for Enterprise, that is) business phones are very much aimed at the corporate market, and many of their impressive features are designed to be utilised in association with a companys IT strategy, accessing Wi-Fi networ...
Good 16 million-colour screen, Wi-Fi, Push email options...
Bad No camera, Uninspiring design, Poor battery life...
Bottom line Nokias new range of E-series (E for Enterprise, that is) business phones are very much aimed at the corporate market, and many of their impressive features are designed to be utilised in association with a companys IT strategy, accessing Wi-Fi networ...
90%
Mobile88.com
Updated:
2016-12-26 05:51:06
The Nokia E60 is a business-class device, and is a rarity in these days of camera phones as it does not have a camera. The device hearkens back to the days of flat square phones but it looks much better with its silver frames and accents.
80%