location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U263-AC600 network card WLAN 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U263-AC600 Dual-Band USB Wi-Fi Adapter - 2.4 GHz and 5 GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U263-AC600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332259738 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:43:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U263-AC600 network card WLAN 480 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual-band Wi-Fi adapter supports 2.4 GHz and 5 GHz networks
  • - 802.11ac adapter is backward compatible with 802.11a, 802.11b, 802.11g and 802.11n
  • - USB 2.0 host interface is backward compatible with USB 1.1 laptops, tablets and PCs
  • - Supports 64- and 128-bit WEP/WPA and WPA2 wireless security encryption
  • - Nano-sized 1T1R design fits easily into a pocket or laptop bag for connecting on the go
Warranty: 3-year limited
Long product name Tripp Lite U263-AC600 network card WLAN 480 Mbit/s :
The long product name of Tripp Lite U263-AC600 network card WLAN 480 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Band USB Wi-Fi Adapter - 2.4 GHz and 5 GHz
More>>>
Tripp Lite U263-AC600 network card WLAN 480 Mbit/s:
The official description of Tripp Lite U263-AC600 network card WLAN 480 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nano-Sized Dual-Band Wi-Fi Adapter Connects You to a Wireless Ethernet Network
Tiny enough to fit in the palm of your hand, this dual-band USB 2.0 Wi-Fi adapter plugs into the USB-A port on your laptop, tablet or desktop computer. It connects your device to a Wi-Fi network without having to rebuild any interior parts or replace a broken web card.

Dual-Band Connectivity Lets You Connect to More Devices with Less Interference
The U263-AC600 supports dual 2.4 GHz (150 Mbps) and 5 GHz (433 Mbps) network connections to make sure you have plenty of bandwidth for both high- and low-intensity applications. The 2.4 GHz band is ideal for basic web tasks, such as web browsing, sending email or streaming music. The 5 GHz band is recommended for downloading large files, streaming HD video on Netflix or lag-free gaming.

Compatible with the Most Recent IEEE Standards and Security Measures
This USB Wi-Fi adapter adjusts to a wide range of industry standards, including IEEE 802.11ac, and is backward compatible with 802.11a, 802.11b, 802.11g and 802.11n for integration with all wireless network devices. The U263-AC600 also supports 64- and 128-bit WEP/WPA and WPA2 one-key wireless security encryption.

Miniature, Lightweight Design Perfect for Travel and Storage
The U263-AC600 features a 1T1R design (meaning the internal antenna both transmits and receives) and fits in a pocket or laptop bag for travel. To use the adapter, install the drivers specific to your laptop, tablet or computer (search "U263-AC600" at tripplite.eaton.com/support), and then connect the adapter to the USB port on your device. The adapter is compatible with Windows, Mac or Linux computers.

Short summary description Tripp Lite U263-AC600 network card WLAN 480 Mbit/s:
This short summary of the Tripp Lite U263-AC600 network card WLAN 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U263-AC600, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 480 Mbit/s

Long summary description Tripp Lite U263-AC600 network card WLAN 480 Mbit/s:
This is an auto-generated long summary of Tripp Lite U263-AC600 network card WLAN 480 Mbit/s based on the first three specs of the first five spec groups.

Tripp Lite U263-AC600. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 480 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB connector form factor
Straight
USB version
2.0
Network
Maximum data transfer rate *
480 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN data transfer rates supported
150, 433 Mbit/s
Security algorithms
64-bit WEP, 128-bit WEP, WEP, WPA, WPA2
Design
Component for *
PC/Laptop
Internal *
No
Country of origin
Philippines
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
15,7 mm
Depth
19 mm
Height
5,96 mm
Packaging data
Package width
66 mm
Package depth
81,3 mm
Package height
19 mm
Package weight
20 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332259735
Harmonized System (HS) code
85176990
Master (outer) case width
91,4 mm
Master (outer) case length
213,4 mm
Master (outer) case height
71,1 mm
Master (outer) case weight
250 g
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
United States 1 distributor(s)