location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PA5350E-1EGR keyboard Mouse included Home RF Wireless German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard & Silent Mouse KL50M - German
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5350E-1EGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507123978
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:52:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dynabook PA5350E-1EGR keyboard Mouse included Home RF Wireless German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11 hot keys: email, internet browser, calculator, music, vol+, vol-, play/pause, FF, RW, mute
  • - black
  • - back and forward
  • - RF 2.4GHz
  • - Microsoft® Windows 10/8/7, USB port
  • - left/right, on/off
  • - blue LED technology
  • - 800/1.200/1.800 dpi
  • - Keyboard: 457 x 166.7 x 23.6 mm
    Mouse: 97 x 56 x 33 mm
  • - 8 - 10 m
  • - Wireless Keyboard KL50 & Silent Wireless Mouse W90, USB nano receiver, 1x AA battery, Quick Start Guide, Warranty Leaflet
Long product name Dynabook PA5350E-1EGR keyboard Mouse included Home RF Wireless German Black :
The long product name of Dynabook PA5350E-1EGR keyboard Mouse included Home RF Wireless German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard and Silent Mouse KL50M - DE
More>>>
Short summary description Dynabook PA5350E-1EGR keyboard Mouse included Home RF Wireless German Black:
This short summary of the Dynabook PA5350E-1EGR keyboard Mouse included Home RF Wireless German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PA5350E-1EGR, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description Dynabook PA5350E-1EGR keyboard Mouse included Home RF Wireless German Black:
This is an auto-generated long summary of Dynabook PA5350E-1EGR keyboard Mouse included Home RF Wireless German Black based on the first three specs of the first five spec groups.

Dynabook PA5350E-1EGR. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Wrist rest. Recommended usage: Home. Product colour: Black. Mouse included

Comfort
Comfort

Ergonomic typing with adjustable keyboard angle

Connection
Connection

Single USB receiver for wireless connection

Keyboard
Keyboard

Access apps and shortcuts with 11 hot-keys

Layout
Layout

Language variations available

Complete range
Complete range

Get the most out of your accessory with a Dynabook device