location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA2206x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN376AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631717448 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54,6 cm (21.5")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 36 W
Long product name HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq LA2206x 21.5 inch WLED Backlit LCD Monitor
More>>>
HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Advantage Series HP Compaq LA2206x offers a super-thin, soft black 21.5-inch diagonal widescreen LCD monitor that brings full HD images to life, while WLED backlight technology helps improve recyclability and advanced adjustability helps enhance productivity.

See more. Do more.

• Get subtle color detail and crisp, clear, Full HD views with a 21.5 inch diagonal monitor with 1M:1 DCR, up to a 170° viewing angle, and a fast 5ms response time. Also, a built-in two port USB hub puts flash stick data close at hand.


Stay comfortable and productive

• HP’s super-thin monitor with a slider stand has an impressive 130mm of height adjustability, while 90° portrait rotation, swivel and 35° of tilt provide comfort-focused adjustability throughout the day.


Recycle responsibly

• With the use of Mercury-free WLEDs, arsenic-free display glass, and the composition of more than 25% post consumer recycled resins in the cabinet and stand, you can feel good about recycling when it’s time to replace the monitor.


Meet the toughest standards

• The HP Compaq LA2206x is ENERGY STAR® 5.0 qualified, EPEAT® Gold registered, and TCO Displays certified.

Short summary description HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LA2206x, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP LA2206x computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP LA2206x. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
720 x 400, 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,248 x 0,248 mm
Digital horizontal frequency
24 - 94 kHz
Digital vertical frequency
50 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Certification
EPEAT Gold
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
No
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivel angle range
-360 - 360°
Tilt angle range
-5 - 30°
Ergonomics
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
0,5 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Operating temperature (T-T)
41 - 95 °F
Packaging content
Cables included
AC, DVI
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
518 mm
Depth (with stand)
227,3 mm
Height (with stand)
438,7 mm
Width (without stand)
518 mm
Depth (without stand)
227,3 mm
Height (without stand)
333,3 mm
Weight (without stand)
6,1 kg
Packaging data
Package width
581 mm
Package depth
154 mm
Package height
468 mm
Package weight
8,3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No