location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QK550AA headphones/headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QK550AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK550AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111098149 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 328250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:11:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2016
Product end of life date
Long product name HP QK550AA headphones/headset Wired Head-band Office/Call center Black :
The long product name of HP QK550AA headphones/headset Wired Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QK550AA, Business Headset, head-band, black
More>>>
HP QK550AA headphones/headset Wired Head-band Office/Call center Black:
The official description of HP QK550AA headphones/headset Wired Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable and lightweight, the HP Business Digital Headset provides a headset that is perfect for call centers, telephone-intensive jobs, or casual use while working at your desk. The over-the-head flexible design includes light padding, full size leather ear phones and a mounted microphone boom.

- Flexible design lets you adjust the headset for your comfort.
- Create a quiet communication environment with the noise-canceling microphone and volume controls.
- Full range of 270° microphone boom rotation.
- Clear sound quality lets you hear important online meetings, or enjoy the music while you work.

Short summary description HP QK550AA headphones/headset Wired Head-band Office/Call center Black:
This short summary of the HP QK550AA headphones/headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP QK550AA, Wired, Office/Call center, 459 g, Headset, Black

Long summary description HP QK550AA headphones/headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of HP QK550AA headphones/headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

HP QK550AA. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 459 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Country of origin
China
Certification
RoHS
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Circumaural
Acoustic system
Semi-open
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
459 g
Other features
Compatibility
HP Compaq 4000 Pro SFF, HP Compaq 6000 Pro MT, HP Compaq 6000 Pro SFF, HP Compaq 6000 Pro AIO, HP Compaq 6005 Pro MT, HP Compaq 6005 Pro SFF, HP Compaq 6005 Pro USDT, HP Compaq 6200 Pro MT, HP Compaq 6200 Pro SFF, HP Compaq 8000 Elite SFF, HP Compaq 8000 Elite CMT, HP Compaq 8000 Elite USDT, HP Compaq 8000f Elite USDT, HP Compaq 8100 Elite SFF, HP Compaq 8100 Elite CMT, HP Compaq 8200 Elite SFF, HP Compaq 8200 Elite CMT, HP Compaq 8200 Elite
Dimensions (WxDxH)
83 x 180 x 250 mm
Country Distributor
United Kingdom 1 distributor(s)