Acer logo

Acer Altos G540 server Tower (5U) Intel® Xeon® 5000 Sequence 5140 2,33 GHz 1 GB DDR2-SDRAM 610 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46227
Info modified on:
19 Jul 2024, 20:16:00
Short summary description Acer Altos G540 server Tower (5U) Intel® Xeon® 5000 Sequence 5140 2,33 GHz 1 GB DDR2-SDRAM 610 W:

Acer Altos G540, 2,33 GHz, 5140, 1 GB, DDR2-SDRAM, 610 W, Tower (5U)

Long summary description Acer Altos G540 server Tower (5U) Intel® Xeon® 5000 Sequence 5140 2,33 GHz 1 GB DDR2-SDRAM 610 W:

Acer Altos G540. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,33 GHz, Processor model: 5140. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 610 W. Chassis type: Tower (5U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.