location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90 2 GB Windows 7 Professional PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR9A1MD
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M90 2 GB Windows 7 Professional PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 130 W
  • - 2 GB 1333 MHz
  • - Windows 7 Professional
Warranty: Three year parts and labour
Long product name Lenovo ThinkCentre M90 2 GB Windows 7 Professional PC :
The long product name of Lenovo ThinkCentre M90 2 GB Windows 7 Professional PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre M90
More>>>
Short summary description Lenovo ThinkCentre M90 2 GB Windows 7 Professional PC:
This short summary of the Lenovo ThinkCentre M90 2 GB Windows 7 Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90, 2 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90 2 GB Windows 7 Professional PC:
This is an auto-generated long summary of Lenovo ThinkCentre M90 2 GB Windows 7 Professional PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90. Internal memory: 2 GB, Memory clock speed: 1333 MHz. Operating system installed: Windows 7 Professional. Power supply: 130 W. Product type: PC

Processor
Processor cache
4 MB
Processor front side bus
1333 MHz
Memory
Internal memory *
2 GB
Memory slots
2x SO-DIMM
Memory clock speed
1333 MHz
Storage
HDD capacity
250 GB
HDD interface
SATA II
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Power
Power supply *
130 W
Weight & dimensions
Width *
279 mm
Depth *
238 mm
Height *
79 mm
Other features
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:26:48
Uk has collected 1 expert review for Lenovo ThinkCentre M90 2 GB Windows 7 Professional PC and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2014-06-11 01:26:48
We've seen a number of Lenovo ThinkCentre machines in the past, and we've always been impressed by their combination of ingenious easy-access design and powerful specifications. The latest ThinkCentre, the M90, is the smallest and most powerful yet. We...
Bottom line Expensive but, thanks to superb design and power, worth the cash for demanding business users...
83%