location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 9500gp Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color 9500gp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6466A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160408071 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Mar 2008
Product end of life date
Bullet Points HP LaserJet Color 9500gp Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A3 24 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 3100 sheets Total output capacity: 600 sheets
  • - Internal memory: 512 MB Built-in processor 500 MHz
Warranty: 1 year on-siteOptional HP Supportpacks
Long product name HP LaserJet Color 9500gp Colour 600 x 600 DPI A3 :
The long product name of HP LaserJet Color 9500gp Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Color 9500gp
More>>>
HP LaserJet Color 9500gp Colour 600 x 600 DPI A3:
The official description of HP LaserJet Color 9500gp Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enable your customers to create high value documents with superior image quality, vivid, consistent colour and gloss on wide-format media, with optional finishing features which accommodate their department, office, or promotional publishing needs.
Produce short runs of impressive promotional documents, from booklets to A3 posters in no time. Superior image quality, vivid, consistent colours and gloss on a variety of media, will get your business noticed.

Short summary description HP LaserJet Color 9500gp Colour 600 x 600 DPI A3:
This short summary of the HP LaserJet Color 9500gp Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 9500gp, Laser, Colour, 600 x 600 DPI, A3, 24 ppm, Duplex printing

Long summary description HP LaserJet Color 9500gp Colour 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet Color 9500gp Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet Color 9500gp. Print technology: Laser, Colour. Maximum duty cycle: 200000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD, Product colour: White

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (black, normal quality, A3)
12 ppm
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black
Page description languages *
PCL 5c
Input & output capacity
Total input capacity *
3100 sheets
Total output capacity *
600 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Plain paper, Postcard, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
RJ-45
Optional connectivity
USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Performance
Internal memory *
512 MB
Performance
Maximum internal memory
512 MB
Memory slots
3
Internal storage capacity
20 GB
Storage media
HDD
Built-in processor
Yes
Processor model
RM7000B-500 Symmetric Superscalar MIPS
Processor frequency
500 MHz
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
741 W
Power consumption (standby)
173 W
Power consumption (off)
2 W
AC input voltage
110 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
1200 mm
Depth
1022 mm
Height
1488 mm
Weight
200,2 kg
Packaging content
Drivers included
Yes
Manual
Yes