location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumea Prestige BRI956/00 IPL hair removal device
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTN11111C
Category:
Depilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Philips CTN11111C user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Eco passport (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Other PDF (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No replacement parts needed
  • - Philips Lumea IPL app
  • - SmartSkin sensor
  • - Lumea prevents hair regrowth*
  • - Cordless and corded use
  • - Proven effectiveness
  • - Suitable hair and skin types
  • - SenseIQ technology
  • - Bikini attachment
  • - Body attachment
  • - Treatment of body areas
  • - Underarm attachment
  • - Face attachment
Warranty: 2 years global warranty
Long product name Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White :
The long product name of Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prevent hair regrowth. Feel continuously hair-free*
More>>>
Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White:
The official description of Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique attachments designed for optimal results
Philips Lumea Prestige, the most effective IPL solution offering both cordless and corded use with automatic setting advice, works wonders to prevent hair regrowth. The only IPL with unique attachments designed for optimal results everywhere.

Continuously smooth skin with Lumea IPL technology
- Derived from professional IPL, developed with dermatologists
- Proven effectiveness
- Suitable for a wide variety of hair and skin types
- Both cordless and corded functionality

Specialised treatment of different body areas
- Uniquely curved attachments for different body areas
- Face attachment with precise design and extra face filter
- Underarm attachment: medium size, curved-out design for underarm
- Bikini attachment: curved with transparent filter for bikini area
- Body attachment with large, curved-in design for large areas

Maximum freedom, minimum hassle
- Automatic setting advice based on your own skin tone
- No replacement parts, no hidden costs

Short summary description Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White:
This short summary of the Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SENSEO Concept_R12 Descriptor_R12, White, Intense pulsed light (IPL), 8,5 min, 1,5 min, 2 min, 1,5 min

Long summary description Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White:
This is an auto-generated long summary of Philips SENSEO Concept_R12 Descriptor_R12 Intense pulsed light (IPL) White based on the first three specs of the first five spec groups.

Philips SENSEO Concept_R12 Descriptor_R12. Product colour: White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 8,5 min. Power source: AC/Battery, AC input voltage: 100-240 V

Features
Hair removal technology *
Intense pulsed light (IPL)
Full leg treatment time
8,5 min
Underarm treatment time
1,5 min
Bikini line treatment time
2 min
Face areas treatment time
1,5 min
Body attachment area
4,1 cm²
Precision (face) attachment *
Yes
Features
Precision (face) attachment area
2 cm²
Product colour *
White
Power
Power source *
AC/Battery
AC input voltage
100-240 V
Packaging content
Storage pouch
Yes
Manual
Yes