location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 4075 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4075
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04075
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Whitenergy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Whitenergy 4075 power adapter/inverter Black :
The long product name of Whitenergy 4075 power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adapter 230V - 18.5V 3.8A, connector 4.8*1.7 mm, Armada 110, Armada 100s
More>>>
Short summary description Whitenergy 4075 power adapter/inverter Black:
This short summary of the Whitenergy 4075 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Whitenergy 4075, 230 V, 50 Hz, 18.5 V, 3,8 A, Armada 110 Armada 100s Armada 110s Armada E300 Armada LE500 Armada E500s Armada E700 Armada M300..., Black

Long summary description Whitenergy 4075 power adapter/inverter Black:
This is an auto-generated long summary of Whitenergy 4075 power adapter/inverter Black based on the first three specs of the first five spec groups.

Whitenergy 4075. Input voltage: 230 V, Input frequency: 50 Hz, Output voltage: 18.5 V. Product colour: Black

Brand Image Product code Product Stock Price from
Battery-Biz

Battery-Biz AC-C14 power adapter/inverter Black
(show image)
AC-C14 AC-C14 0.00
(excl. VAT)
0 (incl. VAT)
eReplacements

eReplacements 101898-001 power adapter/inverter Black
(show image)
101898-001 101898-001 0.00
(excl. VAT)
0 (incl. VAT)
APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter APC COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER power adapter/inverter
(show image)
LPACQ3 COMPAQ ARMADA M300 M700 300V 700V E500 E700 NB POWER ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)