location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S045149 printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Self adhesive STANDARD Proofing Paper 205 24" x 30.5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045149
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:31:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson C13S045149 printing paper :
The long product name of Epson C13S045149 printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Self Adhesive Standard Proofing Paper, 24" x 30.5 m, 205 g/m²
More>>>
Epson C13S045149 printing paper:
The official description of Epson C13S045149 printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Self Adhesive Standard Proofing Paper (205gsm) 24" x 30.5m

Short summary description Epson C13S045149 printing paper:
This short summary of the Epson C13S045149 printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S045149, 205 g/m², 160 mm, 660 mm, 160 mm, 5,82 kg, 100 cm

Long summary description Epson C13S045149 printing paper:
This is an auto-generated long summary of Epson C13S045149 printing paper based on the first three specs of the first five spec groups.

Epson C13S045149. Media weight: 205 g/m². Package width: 160 mm, Package depth: 660 mm, Package height: 160 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 143 cm. Quantity per pallet: 56 pc(s), Roll width: 61 cm, Country of origin: Germany

Features
Media weight *
205 g/m²
Weight & dimensions
Package width
160 mm
Package depth
660 mm
Package height
160 mm
Package weight
5,82 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
143 cm
Pallet width
80 cm
Logistics data
Pallet length
120 cm
Pallet height
143 cm
Quantity per pallet (UK)
48 pc(s)
Quantity per pallet layer
7 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Other features
Quantity per pallet
56 pc(s)
Roll width
61 cm
Country of origin
Germany
Roll length
30,5 m
Quantity per pack
1 pc(s)