location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDRMAC wireless router Gigabit Ethernet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDRMAC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDRMAC-100PES show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDRMAC wireless router Gigabit Ethernet White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
Long product name NETGEAR WNDRMAC wireless router Gigabit Ethernet White :
The long product name of NETGEAR WNDRMAC wireless router Gigabit Ethernet White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE 802.11 a/b/g/n, 2.4/5.0 GHz, USB, Gigabit Ethernet, 0.5kg, White
More>>>
NETGEAR WNDRMAC wireless router Gigabit Ethernet White:
The official description of NETGEAR WNDRMAC wireless router Gigabit Ethernet White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compatible with Mac and PC
- DLNA™ for Fast Multimedia Streaming
- ReadyShare® USB Storage Access
- Simultaneous Dual Band WiFi

- Centralized parental control for all of your connected devices
- Stream media to DLNA-certified HDTVs, Blu-ray players and game consoles
- Dedicated wireless network for video streaming
- Wirelessly share a USB hard drive with Macs and PCs
- Wirelessly print from your Mac or PC to a connected USB printer with Bonjour® Networking Technology
- Easy and secure connection via Wi-Fi Protected Setup® (WPS)1

- Simultaneous dual band 802.11n Wi-Fi
- Separate Guest Network
- Compatible with 802.11a/b/g/n
- USB Port for printing and hard disk
- sharing, wirelessly
- Live Parental Controls

- 5 (1 WAN + 4 LAN) Gigabit Wired Ethernet Ports
- Easy CD-less installation for iPads®, iPhones®, MACs®, PCs and home entertainment devices
- ReadyDLNA™ - DLNA media server
- Dedicated Video Streaming Mode
- Push ‘N’ Connect (WPS) secure push button connection support
- Broadband usage meter

The NETGEAR Wireless Extreme for Mac computer and PCs (WNDRMAC) is an N600 wireless dual band gigabit router ideally suited for high-performance wireless Internet access and sharing. The Wireless Extreme router is DLNA-certified for fast multimedia streaming to home theater devices and great for high-speed multiplayer online gaming. With the Simultaneous Dual Band feature, the router delivers the ultimate in flexibility and performance by providing two independent, dedicated networks. The router features ReadySHARE® USB storage access for easy sharing a USB hard drive with Macs and PCs and ReadyShare Printer for printing to a connected USB printer wirelessly

- Compatible with Mac and PC computers—Enjoy true compatibility with any Mac and PC computer
- Simultaneous Dual Band—Offers twice the bandwidth with better connection and less interference
- Fast multimedia streaming—Delivers Wireless-N speed and performance for streaming video, multiplayer online gaming and simultaneous downloads
- Live Parental Controls—Centralized parental control for all of your connected devices
- DLNA-certified—Stream media to DLNA-certified HDTVs, Blu-ray players and game consoles

Short summary description NETGEAR WNDRMAC wireless router Gigabit Ethernet White:
This short summary of the NETGEAR WNDRMAC wireless router Gigabit Ethernet White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDRMAC, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description NETGEAR WNDRMAC wireless router Gigabit Ethernet White:
This is an auto-generated long summary of NETGEAR WNDRMAC wireless router Gigabit Ethernet White based on the first three specs of the first five spec groups.

NETGEAR WNDRMAC. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product colour: White, LED indicators: Link, Power, USB. Cables included: LAN (RJ-45). Weight: 500 g

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Design
Product colour
White
Design
LED indicators
Link, Power, USB
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Weight & dimensions
Weight
500 g
Other features
Compatible operating systems
Mac OS, Microsoft Windows 7, Vista, XP, 2000, UNIX or Linux
Dimensions (WxDxH)
223 x 153 x 31 mm
Networking features
Gigabit Ethernet
Interface
Ethernet
Bandwidth
2,4 GHz
Ports quantity
6
xDSL connection
Yes
Brand Image Product code Product Stock Price from
NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
(show image)
R8000-100PES Nighthawk X6 AC3200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)