DELL logo

DELL KM7321W keyboard Mouse included Office RF Wireless + Bluetooth AZERTY French Grey, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190343
Info modified on:
04 Oct 2024, 11:06:38
Short summary description DELL KM7321W keyboard Mouse included Office RF Wireless + Bluetooth AZERTY French Grey, Titanium:

DELL KM7321W, Full-size (100%), Wireless, RF Wireless + Bluetooth, AZERTY, Grey, Titanium, Mouse included

Long summary description DELL KM7321W keyboard Mouse included Office RF Wireless + Bluetooth AZERTY French Grey, Titanium:

DELL KM7321W. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: AZERTY, Recommended usage: Office. Product colour: Grey, Titanium. Mouse included

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.