location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Webcam C170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000759 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206027886
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 13:36:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver :
The long product name of Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, 1024 x 768, 5MP, HD
More>>>
Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver:
The official description of Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The easy way to start video calling and send pics.

Smoother. Sharper. Richer. Clearer.
Logitech Fluid Crystal™ Technology. It’s what makes a Logitech webcam better. It’s smoother video, sharper pictures, richer colors and clearer sound in real-world conditions.

Plug and play
The simple setup will have you video calling your favorite people in no time—on most major IMs and Logitech Vid™ HD.

The real you
Your loved ones will see you in natural color when you talk to them, or you can take photos to share later.

Speak out
You can be heard loud and clear thanks to a built-in microphone that reduces background noise.

Plug-and-play setup, easy to use
With simple plug-and-play setup, you’ll be making video calls in no time on most major IMs and Logitech Vid™ HD.

Clear video calls
With your webcam’s VGA sensor, the people you care about will see you in natural color.

5-megapixel photos
You can take beautiful, high-resolution snapshots up to 5 megapixels (software enhanced).

Built-in mic with RightSound
It gives you clear conversations without annoying background noise.

XVGA video recording
Record lively, colorful videos in XVGA (1024 x 768) resolution and share them with friends, family and the world on Facebook®, YouTube®, Twitter™ or your blog.

Universal clip
You can attach your webcam securely to a laptop or LCD monitor, or sit it on a shelf or desk.

Short summary description Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver:
This short summary of the Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Webcam C170, 5 MP, 640 x 480 pixels, 1024 x 768 pixels, USB 2.0, Black, Silver, Clip

Long summary description Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver:
This is an auto-generated long summary of Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver based on the first three specs of the first five spec groups.

Logitech Webcam C170. Megapixel: 5 MP, Maximum video resolution: 640 x 480 pixels, Maximum image resolution: 1024 x 768 pixels. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Clip. Package width: 76,2 mm, Package depth: 209,6 mm, Package height: 152,4 mm. Minimum RAM: 512 MB. Master (outer) case width: 316 mm, Master (outer) case length: 315 mm, Master (outer) case height: 224 mm

Performance
Megapixel *
5 MP
Maximum video resolution *
640 x 480 pixels
Photo feature
Yes
Maximum image resolution
1024 x 768 pixels
Zoom capability
Yes
Face tracking *
Yes
Motion sensor
Yes
Noise reduction
Yes
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black, Silver
Mounting type *
Clip
USB powered
Yes
Packaging data
Package width
76,2 mm
Packaging data
Package depth
209,6 mm
Package height
152,4 mm
Package weight
290 g
Packaging content
LCD clamp
Yes
Laptop clamp
Yes
Manual
Yes
System requirements
Minimum RAM
512 MB
Logistics data
Master (outer) case width
316 mm
Master (outer) case length
315 mm
Master (outer) case height
224 mm
Master (outer) case weight
2,75 kg
Other features
Minimum processor
1 GHz
Minimum storage drive space
200 MB
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 09:31:32
Uk has collected 2 expert reviews for Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000767 HD Pro Webcam C920 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000735 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C525 Portable HD webcam 8 MP 1280 x 720 pixels USB 2.0 Black Logitech C525 Portable HD webcam 8 MP 1280 x 720 pixels USB 2.0 Black
(show image)
960-000721 LGT-C525 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey
(show image)
960-000582 HD Webcam C270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black
(show image)
960-000586 HD Webcam C310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver:
Disclaimer

_x000D_
© 2018 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered._x000D_

_x000D_
Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc. _x000D_

_x000D_
All other trademarks are the property of their respective owners._x000D_