location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TIM Apple iPhone X 14,7 cm (5.8") Single SIM iOS 11 4G 64 GB Silver Refurbished

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TIM Check ‘TIM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apple iPhone X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TIMIPX64SILRIC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8033779058455
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘TIM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   TIM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:38:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TIM Apple iPhone X 14,7 cm (5.8") Single SIM iOS 11 4G 64 GB Silver Refurbished
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14,7 cm (5.8") 2436 x 1125 pixels
  • - Apple A11
  • - 64 GB
  • - 4G Single SIM NanoSIM
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0 Near Field Communication (NFC)
  • - Dual camera 12 MP 12 MP
  • - Lithium-Ion (Li-Ion) Wireless charging
  • - iOS 11
Long product name TIM Apple iPhone X 14,7 cm (5.8") Single SIM iOS 11 4G 64 GB Silver Refurbished :
The long product name of TIM Apple iPhone X 14,7 cm (5.8") Single SIM iOS 11 4G 64 GB Silver Refurbished. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone X, 5.8" OLED, 2436x1125, A11 Bionic + M11, 64GB, 802.11ac, Bluetooth 5.0, NFC, 2x 12MP, 7MP, Face ID, IP67, iOS 11
More>>>
Short summary description TIM Apple iPhone X 14,7 cm (5.8") Single SIM iOS 11 4G 64 GB Silver Refurbished:
This short summary of the TIM Apple iPhone X 14,7 cm (5.8") Single SIM iOS 11 4G 64 GB Silver Refurbished data-sheet is auto-generated and uses the product title and the first six key specs.

TIM Apple iPhone X, 14,7 cm (5.8"), 2436 x 1125 pixels, 64 GB, 12 MP, iOS 11, Silver

Long summary description TIM Apple iPhone X 14,7 cm (5.8") Single SIM iOS 11 4G 64 GB Silver Refurbished:
This is an auto-generated long summary of TIM Apple iPhone X 14,7 cm (5.8") Single SIM iOS 11 4G 64 GB Silver Refurbished based on the first three specs of the first five spec groups.

TIM Apple iPhone X. Display diagonal: 14,7 cm (5.8"), Display resolution: 2436 x 1125 pixels. Processor family: Apple, Processor model: A11. Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: iOS 11. Product colour: Silver. Weight: 174 g