location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AgfaPhoto APCCLI521SETD ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AgfaPhoto Check ‘AgfaPhoto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APCCLI521SETD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APCCLI521SETD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250164825261
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘AgfaPhoto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   AgfaPhoto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AgfaPhoto APCCLI521SETD ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 5 pc(s)
Long product name AgfaPhoto APCCLI521SETD ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow :
The long product name of AgfaPhoto APCCLI521SETD ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-520BK - 20ml, CLI-521BK/CLI-521C/CLI-521M/CLI-521Y - 10.5ml
More>>>
Short summary description AgfaPhoto APCCLI521SETD ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow:
This short summary of the AgfaPhoto APCCLI521SETD ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

AgfaPhoto APCCLI521SETD, Black, Cyan, Magenta, Yellow, 5 pc(s), Multi pack

Long summary description AgfaPhoto APCCLI521SETD ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of AgfaPhoto APCCLI521SETD ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

AgfaPhoto APCCLI521SETD. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 5 pc(s)

Brand Image Product code Product Stock Price from
AgfaPhoto

AgfaPhoto APET130MD ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
APET130MD APET130MD 0.00
(excl. VAT)
0 (incl. VAT)
AgfaPhoto

AgfaPhoto APHP940BXL ink cartridge Black
(show image)
APHP940BXL APHP940BXL 0.00
(excl. VAT)
0 (incl. VAT)
AgfaPhoto

AgfaPhoto APCCLI521MD ink cartridge 1 pc(s) Magenta
(show image)
APCCLI521MD APCCLI521MD 0.00
(excl. VAT)
0 (incl. VAT)
AgfaPhoto

AgfaPhoto APCPGI520BD ink cartridge 1 pc(s) Black
(show image)
APCPGI520BD APCPGI520BD 0.00
(excl. VAT)
0 (incl. VAT)
AgfaPhoto

AgfaPhoto APCCLI521YD ink cartridge 1 pc(s) Standard Yield Yellow
(show image)
APCCLI521YD APCCLI521YD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)