location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3M10K-NIB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332247797 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 04:10:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 10 kVA 10000 W
  • - Waveform: Pure sine
  • - Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W :
The long product name of Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules
More>>>
Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
The official description of Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battery Backup and VFI Operation Protect Critical Loads
The SmartOnline® S3M10K-NIB IGBT UPS supports the continuous availability of your most important operational and IT equipment loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage- and frequency-independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 10kVA/kW of clean, continuous power, this 3-phase UPS system is ideally suited for critical applications in banking, education, healthcare, government and manufacturing sectors.

Best-in-Class Footprint for Easy Integration into Your Network Application
The UPS market’s smallest footprint for 3-phase 208V systems lets you install the S3M10K-NIB in spaces that would otherwise have required expensive retrofitting. By achieving its compact size without compromising runtime, reliability or functionality, the S3M10K-NIB is recommended for data centers, colocation facilities and edge computing environments that require high efficiency, high performance and clean, reliable power protection, while preserving as much space as possible for revenue-generating server racks.

Efficient Operation and Design Reduces Cost of Ownership
ENERGY STAR 2.0-certified technology provides high operational efficiency to save on utility and cooling costs, as well as protect the environment. This UPS achieves up to 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. Unity output power factor (1.0) lets you support more equipment. A low THDi (<2%) improves generator compatibility. A low THDv (≤1%) and active power factor correction with DSP control improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Automatic and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.

External Batteries Supply Reliable Backup with Expandable Runtime Options
The S3M10K-NIB uses external battery cabinets, including BP240V09K, BP240V40/40L, BP240V65/65L and BP240V100 (sold separately), to provide backup support in case of a power failure. No internal batteries are included. A one-touch cold-start button powers up the UPS with battery power only.

Intuitive LCD Interface Delivers Important Performance Information at a Glance
The large five-inch (12.7 cm) touchscreen LCD panel displays critical operating conditions and diagnostic data, including battery and load status. Four LEDs provide information about AC, bypass, battery and fault status.

Remote Network Monitoring and Control Available 24 Hours a Day
The optional Java-free WEBCARDLXMINI network management card (sold separately) enables remote management through embedded HTML5 web, SSH/telnet and SNMP interfaces, as well as integration with a wide range of network management systems and DCIM platforms. WEBCARDLXMINI also supports EnviroSense2 (sold separately), which monitors temperature, humidity and other environmental factors. Three MODBUS ports (RS-485, USB, RS-232) may also be used to monitor and manage the UPS. A Remote Emergency Power Off (REPO) port allows shutdown from a safe distance during emergencies.

Parallel Capability Provides Additional Capacity
Connect up to four S3M10K-NIB units in parallel using separate/shared battery cabinets for 40kVA maximum capacity or N+N fault tolerance redundancy.

Short summary description Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This short summary of the Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S3M10K-NIB, Double-conversion (Online), 10 kVA, 10000 W, Pure sine, 120 V, 220 V

Long summary description Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This is an auto-generated long summary of Tripp Lite S3M10K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W based on the first three specs of the first five spec groups.

Tripp Lite S3M10K-NIB. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10000 W. AC outlet types: Hardwire, Power plug: Hardwire, USB port type: USB Type-B. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 249,9 mm, Depth: 899,9 mm, Height: 867,9 mm. Cables included: RS-232, USB cable

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
10 kVA
Output power *
10000 W
Waveform *
Pure sine
Input operation voltage (min) *
120 V
Input operation voltage (max) *
220 V
Input frequency *
50/60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
220 V
Output frequency
50/60 Hz
Output voltage regulation
±1%
Maximum current
50 A
Number of input phases
3
Number of output phases
3
Efficiency
93%
Efficiency (ECO mode)
97,3%
Power factor
1
Input power factor
0,99
Crest factor
3:1
ECO mode
Yes
Emergency Power Off (EPO)
Yes
Input current Total Harmonic Distortion (THD)
2%
EMI/RFI noise filtering
Yes
Noise level
55 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
Hardwire
Power plug
Hardwire
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-B
Serial interface
Yes
Serial interface type
RS-232, RS-485
RS-232 ports
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Battery
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 1000 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
249,9 mm
Depth
899,9 mm
Height
867,9 mm
Weight
81 kg
Package width
365 mm
Package depth
1014 mm
Package height
1056,9 mm
Package weight
106 kg
Packaging data
Cables included
RS-232, USB cable
Manual
Yes
Logistics data
Master (outer) case width
365 mm
Master (outer) case length
1014 mm
Master (outer) case height
1056,9 mm
Master (outer) case weight
106 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite S3M80K uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 80000 W Tripp Lite S3M80K uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 80000 W
(show image)
S3M80K 3-Phase 208/220/120/127V 80kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M60K uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite S3M60K uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
S3M60K 3-Phase 208/220/120/127V 60kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M50K uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA 50000 W Tripp Lite S3M50K uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA 50000 W
(show image)
S3M50K 3-Phase 208/220/120/127V 50kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30K uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W Tripp Lite S3M30K uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W
(show image)
S3M30K 3-Phase 208/220/120/127V 30kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M25K uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA 25000 W Tripp Lite S3M25K uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA 25000 W
(show image)
S3M25K 3-Phase 208/220/120/127V 25kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M100K uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 100000 W Tripp Lite S3M100K uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 100000 W
(show image)
S3M100K 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M15K3B uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W Tripp Lite S3M15K3B uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W
(show image)
S3M15K3B 3-Phase 208/220/120/127V 15kVA/kW Double-Conversion UPS - Unity PF, 3 Internal Battery Strings 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M20K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W Tripp Lite S3M20K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W
(show image)
S3M20K-NIB 3-Phase 208/220/120/127V 20kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M10K1B uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W Tripp Lite S3M10K1B uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W
(show image)
S3M10K1B 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, 1 Internal Battery String 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M15K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W Tripp Lite S3M15K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W
(show image)
S3M15K-NIB 3-Phase 208/220/120/127V 15kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)