location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDR4000 wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDR4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDR4000-100PES show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDR4000 wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name NETGEAR WNDR4000 wireless router Gigabit Ethernet Black :
The long product name of NETGEAR WNDR4000 wireless router Gigabit Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNDR4000, 2.4/5GHz, IEEE 802.11a/b/g/n, RAM 64MB, flash 8MB, WPA/WPA2-PSK, WEP, Gigabit Ethernet, 0.5kg, black
More>>>
NETGEAR WNDR4000 wireless router Gigabit Ethernet Black:
The official description of NETGEAR WNDR4000 wireless router Gigabit Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR N750 Wireless Dual Band Gigabit Router offers high performance wireless speeds of up to 300 + 450 Mbps needed for demanding applications, such as large file transfers, streaming HD video and multiplayer gaming. Dual band technology avoids interference, ensuring top speeds and the highest range, while Gigabit offers ultra-fast wired connections.

- Faster multimedia streaming - Provides total combined wireless speed of up to 750 Mbps on both Bands for streaming HD videos, simultaneous downloads, and online gaming in addition to basic Internet applications;
- Simultaneous Dual band - Runs both 2.4 and 5 GHz bands simultaneously, ensuring top speeds, greatest wireless range, and minimizes interference;
- Ultra-fast wired - Four Gigabit Ethernet ports deliver ultra-fast wired connections for gaming and video;
- ReadySHARE USB - Wirelessly share a USB hard drive with Macs and PCs;
- Live Parental Controls - Keeps your Internet experience safe using flexible and customizable filter settings;
- Guest network access - Provides separate security and access restrictions for guests using the network;
- Broadband usage meter - Monitors Internet traffic and sends customized reports to help keep costs under control
- Easy setup - NETGEAR Genie with graphical installation guide and multi-language support;
- Secured connection - Push 'N' Connect ensures a quick and secure network connection;
- NETGEAR Green features - Power and Wi-Fi on/off buttons to save energy when not in use and 80% recycled packaging.

Short summary description NETGEAR WNDR4000 wireless router Gigabit Ethernet Black:
This short summary of the NETGEAR WNDR4000 wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDR4000, Ethernet LAN, Black

Long summary description NETGEAR WNDR4000 wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of NETGEAR WNDR4000 wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR WNDR4000. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2, WPS. Supported network protocols: IPv6. Product colour: Black, LED indicators: LAN, Power, Status, WLAN. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
No
Quality of Service (QoS) support
Yes
Security
Security algorithms
WEP, WPA, WPA2, WPS
MAC address filtering
No
Protocols
DHCP client
No
DHCP server
No
Supported network protocols
IPv6
Design
Product colour
Black
LED indicators
LAN, Power, Status, WLAN
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Features
Internal memory
64 MB
Flash memory
8 MB
Certification
CE, RoHS, WEEE
Weight & dimensions
Weight
500 g
Other features
USB ports quantity
1
Compatible operating systems
Windows 2000/XP/Vista/7 Mac OS UNIX Linux
Dimensions (WxDxH)
223 x 153 x 31 mm
Supported data transfer rates
300 Mbps
Minimum system requirements
Microsoft Internet Explorer 5.0 Firefox 2.0 Safari 1.4+
Maximum data transfer rate
0,45 Gbit/s
Frequency range
2.4 / 5.0 GHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:47:45
Uk has collected 20 expert reviews for NETGEAR WNDR4000 wireless router Gigabit Ethernet Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2012-02-02 01:25:12
From the name, you might suspect that Netgear's N750 cable router was capable of some truly stratospheric speeds. In theory, you'd be right, although the number is a bit of a fudge. Its theoretical top speed isn't 750Mbits/sec but 450Mbits/sec (the N750 m...
Bottom line Quick in some areas, and boasts plenty of features, but a touch too expensive...
67%
pcauthority.com.au
Updated:
2012-03-10 01:15:16
Netgear’s second entry to this Labs is as ambitious and fully featured as its first, the N600. As with that router, the N750 moniker is arrived at by adding the theoretical top speeds available in each frequency band – 300Mbits/sec over 2.4GHz and 450...
Bottom line A quick wireless router that boasts lots of features. There are better Netgear offerings on the market though...
83%
expertreviews.co.uk
Updated:
2012-06-07 01:02:10
Netgear’s WNDR4000 is a feature-packed dual-band router. It doesn’t have a built-in modem, but it's a good way to extend the functionality of your current ADSL or cable router. The WNDR4000 provides simultaneous use of the 2.4GHz and 5GHz bands, four...
Bottom line Excellent Wi-Fi performance, plenty of options and a built-in media server make this a Best Buy...
100%
theregister.co.uk
Updated:
2013-11-16 03:22:56
A wireless routers is one of the most important items in any gadget lover’s home. Performance, range and reliability are essential criteria to consider when deciding when buying a router. Also, bear in mind the configuration software...
70%
uk.hardware.info
Updated:
2013-11-16 03:23:02
While the Consumer Electronics Show in January of this year featured demonstrations of the next generation 802.11ac technology, we are still in the midst of a transition within the current 802.11n standard. After the 300 Mbps and 150 Mbps versions, manu...
Bottom line It's nice to see that none of the routers in this test perform poorly, but a few of them don't seem to take advantage of the extra data stream. We would still choose the 300n Netgear WNDR3800 over no less than nine of the fourteen 450N routers in this t...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)