location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127A-010-H AV extender AV repeater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127A-010-H Signal Repeater for B127A Extenders, Over Cat6, 4K 60Hz, HDR, 4:4:4, PoC, HDCP 2.2, 400 ft., TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127A-010-H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332261342 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:46:57
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite B127A-010-H user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127A-010-H AV extender AV repeater
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with all B127A-Series HDMI, DisplayPort and USB-C models
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Power over Cable (PoC) technology provides power to the repeater via Cat6 cable
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B127A-010-H AV extender AV repeater :
The long product name of Tripp Lite B127A-010-H AV extender AV repeater. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Signal Repeater for B127A Extenders, Over Cat6, 4K 60Hz, HDR, 4:4:4, PoC, HDCP 2.2, 400 ft., TAA
More>>>
Tripp Lite B127A-010-H AV extender AV repeater:
The official description of Tripp Lite B127A-010-H AV extender AV repeater as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDMI Repeater Ideal for Extending 4K Digital Signage Video in Schools and Restaurants
This remote repeater is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings, hotels and other digital signage applications where the source and display are farther apart than conventional A/V cables allow. The B127A-010-H connects between a transmitter and transceiver to extend 4K signals up to 400 feet (120 meters) via user-supplied Cat6 cabling.

Boosts Signal Distance in a Daisy-Chain Installation
This signal booster joins B127A-111-BHTH extender kit and B127A-110-BH transceivers to create daisy chains. Insert the B127A-010-H between the transmitter and the first transceiver in the chain to extend the first link up to 400 feet. When the booster is used with the maximum four transceivers, the installation can reach 1,090 feet (332 meters) from the transmitter to the last transceiver in the chain. Note
: B127A-010-H will only work when used in the first link of the daisy-chain installation.

Works with All B127A-Series Models
The B127A-010-H boosts the 4K audio/video signals in any application using a B127A model, including HDMI, DisplayPort and USB-C applications. When used with HDMI models, it supports 3840 x 2160 (4K x 2K) resolutions at 60 Hz, as specified by HDMI 2.0, with 4:4:4 chroma subsampling. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. When used with DisplayPort or USB-C models, it supports 3840 x 2160 at 60 Hz, DisplayPort 1.2 and 4:4:4 color.

Built-In PoC Technology Provides Transceiver Power to Avoid Bulky External Power Bricks
Power over Cable (PoC) technology powers the repeater over Cat6 cable. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the repeater where needed without worrying about finding a nearby AC outlet.

Plug-and-Play Operation for Quick Setup and Immediate Use
The repeater works right out of the box with no software or external power required. Use Cat6 patch cable (such as N202-Series) to connect its RJ45 ports to both the transmitter and transceiver.

TAA-Compliant for GSA Schedule Purchases
The B127A-010-H is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127A-010-H AV extender AV repeater:
This short summary of the Tripp Lite B127A-010-H AV extender AV repeater data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127A-010-H, 3840 x 2160 pixels, AV repeater, 122 m, Wired, 3D

Long summary description Tripp Lite B127A-010-H AV extender AV repeater:
This is an auto-generated long summary of Tripp Lite B127A-010-H AV extender AV repeater based on the first three specs of the first five spec groups.

Tripp Lite B127A-010-H. Type: AV repeater, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat6, HDMI. Connectivity technology: Wired. Width: 26 mm, Depth: 60 mm, Height: 15 mm. Quantity per pack: 1 pc(s), Package width: 142 mm, Package depth: 199,9 mm. Included power plug types: AU, EU, NA, UK

Features
Type *
AV repeater
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat6, HDMI
Maximum transfer distance
122 m
Maximum refresh rate
60 Hz
Extended display identification data (EDID)
Yes
Supported video modes
3840p
Supported graphics resolutions
3840 x 2160
Material
Polycarbonate (PC)
Colour depth
36 bit
3D
Yes
Consumer Electronics Control (CEC) support
Yes
Wall mountable
Yes
Certification
CE, FCC, RoHS, REACH, ISO 9001
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
RJ-45 output ports
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
26 mm
Depth
60 mm
Height
15 mm
Weight
80 g
Packaging data
Quantity per pack
1 pc(s)
Package width
142 mm
Package depth
199,9 mm
Package height
43,9 mm
Package weight
160 g
Package type
Box
Packaging content
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Manual
Yes
Technical details
Country of origin
Taiwan
Sustainability compliance
Yes
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
455,9 mm
Master (outer) case length
213,1 mm
Master (outer) case height
152,9 mm
Master (outer) case weight
1,85 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332261349
Brand Image Product code Product Stock Price from
Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Grey Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Grey
(show image)
B127U-002-PDPH2 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-4X1-BH AV extender AV transmitter & receiver Black, White Tripp Lite B127A-4X1-BH AV extender AV transmitter & receiver Black, White
(show image)
B127A-4X1-BH B127A-4X1-BH 4-Port HDMI over Cat6 Extender Switch Kit, Wall Plate/Box - 4K 60 Hz, HDR, 4:4:4, IR, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-110-BD AV extender AV repeater Black Tripp Lite B127A-110-BD AV extender AV repeater Black
(show image)
B127A-110-BD B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White
(show image)
B127A-1A1-BDFH B127A-1A1-BDFH DisplayPort to HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)