location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Icecat Expert Review Gerrard Street PRINCE ANC Headphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icecat Check ‘Icecat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expert Review Gerrard Street PRINCE ANC Headphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN-915R1
Category: Product Reviews Check ‘Icecat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Icecat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 13:28:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Icecat Expert Review Gerrard Street PRINCE ANC Headphone :
The long product name of Icecat Expert Review Gerrard Street PRINCE ANC Headphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expert Review Gerrard Street PRINCE ANC Headphone headband BlueTooth and 3.5mm plugs
More>>>
Icecat Expert Review Gerrard Street PRINCE ANC Headphone:
The official description of Icecat Expert Review Gerrard Street PRINCE ANC Headphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Especially, since the lockdowns, we have become active users of headsets. Increasingly quality-oriented. Not in the last place since young kids were banned from school, and get home-schooled. So, a headset with active noise canceling is a basic requirement at the home-office, which does an excellent job during the many Zoom, Meet, Skype and Teams calls we have with clients, colleagues, investors, partners, or suppliers.

One more level up is the PRINCE, the BlueTooth headphone/headset of Gerrard Street with Active Noise Canceling (ANC). Gerrard Street has a somewhat similar sustainability philosophy as Fairphone by adopting a modular design. If one component is broken it can be easily replaced. In a bid to reduce waste, Gerrard Street offers a headphone-as-a-subscription service with unlimited repairs for a fixed amount per year.

Efficient delivery of the assembly package
I receive the PRINCE at my home address in a slim carton box that fits the standard mailbox of our front door. This makes the last mile of e-commerce more efficient. Furthermore, congruent with its mission, I receive the headphone as an assembly package with 9 elements: two speakers, two earpads, one headband, one headband bracket, two G-branded screws, and a USB charging cable. Complementary, two alternative 3.5mm-plugged headset cables are added.

Given that the assembly will need some attention, I plan it on a Friday, which is normally not my most busiest day.

Quick assembly
Although assembly is a small threshold, with the four steps graphical manual, it’s a walk in the park. In a few minutes, I have the “IKEA”-job done. Given its sustainability and modularity philosophy, the assembly approach makes sense. However, for Gerrard Street to reach a mass market, a plug & play option will be a requirement. The only thing confusing me is the three wires. They are not described in the quick manual. But, I learn quickly that I don’t need any of them if I use the BlueTooth option.

Wireless versus wired use
After pressing and pairing the BlueTooth headphone with my notebook, I come into known territory. I switch the noise-canceling on and off and indeed experience the difference. Quite similar to what I am used to with my Jabra. I also switch to wires and then back, and experience small sound quality differences. The supra-aural earpads plus ANC make me shut out my environment so good, that only the nonverbal in my visual periphery makes me aware of my oldest, politely asking if he can read a book in the room. He does that aloud for training reasons. Of course, he can!

Conclusion: great sustainable headphone option
In conclusion, the Gerrard Street PRINCE is a great, sustainable headphone and headset option. Given the sustainability trends, a great consumer and professional choice. Not just for an audiophile, but also for online meetings.

Short summary description Icecat Expert Review Gerrard Street PRINCE ANC Headphone:
This short summary of the Icecat Expert Review Gerrard Street PRINCE ANC Headphone data-sheet is auto-generated and uses the product title and the first six key specs.

Icecat Expert Review Gerrard Street PRINCE ANC Headphone, 90%, 80%, 100%, 100%, 80%, 60%

Long summary description Icecat Expert Review Gerrard Street PRINCE ANC Headphone:
This is an auto-generated long summary of Icecat Expert Review Gerrard Street PRINCE ANC Headphone based on the first three specs of the first five spec groups.

Icecat Expert Review Gerrard Street PRINCE ANC Headphone. Price/performance: 90%, Quality: 80%, Eco-friendliness: 100%

Features
Price/performance *
90%
Eco-friendliness
100%
Noise
100%
Battery life
80%
Energy efficiency
60%
Quality *
80%
Build quality
80%
Practicality
60%
Portability
100%
Features
Maintenance
100%
Pros
- Sustainable manufacturing & delivery - Flexible switching between wired and wireless - Competitive noise-canceling functionalities - Subscription option
Cons
- No plug & play option available yet - Need to search online for the specs - Somewhat heavier than headsets
Would you advice this product to relations? *
Yes