location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT7H2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184545027
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 14:33:17
The date of the most recent change of this product data-sheet in Icecat.
DELL HT7H2 user manual (20.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10850H (12MB Cache, 2.7GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 WVA, NVIDIA Quadro RTX 3000 (6GB GDDR6)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Warranty: 3 Years ProSpt
Long product name DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey :
The long product name of DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10850H (12MB Cache, 2.7GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 WVA, Intel UHD Graphics, NVIDIA Quadro RTX 3000 (6GB GDDR6), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
The official description of DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power. Performance. Precision.
Introducing Dell’s most powerful 17-inch mobile workstation with AI. Featuring Intel® Core® or Xeon® processors, NVIDIA® graphics and Dell Optimizer for Precision.

Short summary description DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This short summary of the DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 7750, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This is an auto-generated long summary of DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

DELL Precision 7750. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10850H, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

As powerful as it is intelligent
As powerful as it is intelligent

The new, ultra-premium Precision mobile workstations featuring Dell Optimizer for Precision: Dell's most intelligent mobile workstations with AI-based optimization. Let's make genius real.

Intelligent performance
Intelligent performance

The right technology: Up to 10th Gen Intel® Core™ or Xeon® vPro® processors offer businesses the performance, manageability, built-in security features, and stability of Intel® architecture.

Professional graphics: Working with powerful 3D CAD, scientific applications, VR and AI is easy with up to NVIDIA® Quadro® RTX 5000 graphics with 16GB of memory.

Faster, more dependable memory: Accelerate workflows and improve response time with high-speed memory up to 128GB at 2933MHz, including optional ECC memory.

Store your creations: Keep your designs local with up to 8TB of high-speed PCIe storage.

Reduce clutter: With two USB-C Thunderbolt® ports, 3 USB 3.2, HDMI 2.0 and mDP 1.4 you can have all of your essentials plugged in.

Redefine reality
Redefine reality

Create fully-immersive AR and VR content with next generation NVIDIA Quadro® RTX professional graphics and powerful performance normally found only in tower workstations.

Create smart
Develop AI on the go with factory-installed Ubuntu Linux, fast storage options, large memory footprint, and Intel® CPUs.

Intelligence that matches yours
Intelligence that matches yours

Dell Optimizer for Precision is a built-in AI platform that learns how you work and continuously adapts to your style to create a smarter, more personalized and productive experience.

ExpressResponse: Launch your most used apps faster. We use built-in AI and Intel® Adaptix™ Technology to adjust performance levels where you need them most.

ExpressSign-in: Get to work faster than ever. Our workstation proximity sensor enabled by Intel® Context Sensing Technology detects your presence to instantly wake and log you in via the IR camera and Windows Hello, all without lifting a finger. It locks upon walking away, so your work stays safer.

ExpressCharge: AI improves battery performance by adapting to your typical power consumption and charge patterns. Always on the go? You’ll get an ExpressCharge Boost to gain 35% charge in about 20 minutes. Have more time? ExpressCharge will automatically get you up to 80% in an hour. And if you can’t charge your system right away, it will subtly adjust settings to preserve resources, such as dimming your screen or turning off Bluetooth when not in use.

Intelligent Audio: Dell Optimizer’s Intelligent Audio will automatically tune your system by adjusting background noise, managing speech volume and refining overall sound experience so you can hear and be heard better wherever you work.

Less is more
Less is more

Weighing in at 6.9lb (3.12kg), the Precision 7750 gives you a minimized footprint paired with an ultra-premium design.

Class-leading power
Class-leading power

Meet Dell’s most powerful 17" mobile workstation: the smallest and thinnest laptop in its class.

Immersive visuals
Immersive visuals

The screen is the hero with a narrower VESA display, minimized bezels and PremierColor®.

Upgrade your experience
Upgrade your experience

Larger touchpad: A larger touchpad helps your creations come to life with more freedom than ever.

ExpressSign-in: With Modern Standby, the proximity sensor and IR camera recognizes you and automatically locks and unlocks to speed up your productivity. The optional IR camera works in conjunction with Windows 10 Hello hands-free authentication.

Ambient sensing and low blue-light: Optional TUV-certified low blue light panels reduce eye strain, while ambient sensing adjusts your screen brightness so you can stay productive anytime, anywhere.

Updated keyboard design: Work easily with a 1.3mm travel distance, a new modern look and feel, and an optional fingerprint reader.

Security. Productivity. Reliability.
Security. Productivity. Reliability.

Precision, meet privacy: When you want to be heard but not seen, the camera shutter provides the privacy you want. Close the shutter to physically block the camera or open it when you want to video conference or take photos.

Productivity at your fingertips: The optional Windows Hello fingerprint reader ensures that you and only you can access your work. Simply place your finger on the sensor and just like that, you’re ready to take on the next task. Or upgrade to the Windows Hello IR Camera and sign on with one look.

Dell Reliable Memory Technology Pro: Dell Reliable Memory Technology (RMT) Pro protects your work from potential crashes. Dell's exclusive, RMT Pro works in conjunction with ECC memory to detect and correct memory errors in real time.

Independent Software Vendor (ISV) certification
Independent Software Vendor (ISV) certification

Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

AI-ready Data Science Workstations
AI-ready Data Science Workstations

Intelligently designed for Data Scientists, the latest Precision Data Science Workstations utilize AI to empower users to get their most important work done faster by fine-tuning their devices for optimized performance of the applications they use most.

Modernize your IT with Dell Technologies Unified Workspace

Dell Technologies Unified Workspace intelligently modernizes end user experiences for seamless productivity with proactive, predictive and automated solutions for deployment, security, management and support.

Deploy
ProDeploy in the Unified Workspace allows you to move away from traditional, high-touch, manual deployment, and instead, ship devices preconfigured with company apps and settings from the Dell factory directly to their end users—having end users up and working on day one.

Secure
Dell Trusted Devices provide a foundation to a modern workforce environment with invisible and seamless protection to ensure smarter, faster experiences. End users stay productive and IT stays confident with modern security solutions for the Dell Trusted Device.

Manage
Dell Client Command Suite + VMware Workspace ONE offers integrated capabilities that deliver a unified endpoint management experience to customers so they can manage firmware, OS and apps from one console.

Support
ProSupport resolves hardware issues up to 11x faster than the competition. ProSupport for PCs offers 24x7 access to in-region ProSupport engineers who contact you when critical issues arise,so you can focus on what’s next, not what just happened.

ProSupport Plus helps you stay a step ahead and virtually eliminate unplanned downtime due to hardware issues. You get all the capabilities of ProSupport, as well as AI-driven alerts to prevent failures and repairs for accidents.

Dell SupportAssist OS Recovery: Enable a recovery environment with tools to diagnose and troubleshoot issues that may occur before your computer boots to the operating system.

The story is currently unavailable. Please, contact us.
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Precision 7750 Intel® Core™ i7 i7-10850H Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
Disclaimer

Actual configuration might differ from illustration