Lenovo logo

Lenovo IdeaPad 3 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37020
Info modified on:
10 Aug 2024, 09:13:34
Bullet Points Lenovo IdeaPad 3 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1065G7 (8MB Cache, 1.3GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 TN Touch
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Long product name Lenovo IdeaPad 3 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:

Intel Core i7-1065G7 (8MB Cache, 1.3GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") HD 1366 x 768 TN Touch, Intel Iris Plus Graphics, WLAN, Webcam, Windows 10 Home 64-bit

Lenovo IdeaPad 3 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:

Tailor your performance
Looking for an entry-level laptop powerful enough to help you get things done? Check out the 15.6" IdeaPad 3. Cutting-edge 10th Gen Intel® Core™ processors and discrete graphics options fuel speedy performance, easy multitasking, and a great entertainment experience. Thoughtful design details like the physical webcam security shutter complete the picture.

More for less
The IdeaPad 3 is priced as an everyday-use laptop—but engineered as something much more. 10th Gen Intel® Core™ processing—as well as powerful memory and storage options—means this PC delivers beyond expectations. Bonus: The numeric keypad will speed up your productivity, whether you’re working on the family budget or preparing a spreadsheet.

Great for entertainment
Narrow bezels on two sides make the most of the 15.6" IdeaPad 3’s up to FHD display—and give the laptop itself a clean, contemporary look. Dual speakers with Dolby Audio™ optimize sound so you’ll love what you hear as well as what you see.

Privacy at your fingertips
The IdeaPad 3 laptop is packed with advanced technology, but sometimes the straightforward approach works best. That’s why we designed the webcam with a physical shutter. When you’re done with your video chat, simply close the shutter—and make your webcam hacker-proof.

Quick & quiet with Q-Control
Fast or chill: It’s your choice. Swap effortlessly between Max Mode, where your CPU takes charge and provides the quickest performance, and Stealth Mode for the quietest user-experience.

Short summary description Lenovo IdeaPad 3 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 3, Intel® Core™ i7, 1,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 3 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.