location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
x3690 X5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7147A7G
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E7 Family E7-2870 2,4 GHz
  • - 8 GB 1066 MHz DDR3-SDRAM 2 x 4
  • - Rack (2U) 675 W
Warranty: 3 Years
Long product name Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W :
The long product name of Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

x3690 X5, Intel Xeon E7-2870 (30M Cache, 2.40 GHz, 6.40 GT/s Intel QPI), 2 x 4GB DDR3 ECC, 0GB HDD, Matrox G200eV 16MB DDR2, Gigabit Ethernet, 2 x RJ-45, 16 x 2.5" SAS/SATA HDD, 6 x USB 2.0, 675W, 12800g
More>>>
Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W:
The official description of Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highlights:
- Achieve four-processor performance at a two-processor investment.
- Grow to meet changing workload demands with unmatched memory expansion.
- Own and operate your systems with less complexity and cost.
- Get peace of mind with enterprise-class reliability and availability.

EXA performance, two-processor value
When it comes to business productivity, more is always better—especially if you can achieve it without using more money, space or energy. Innovative and cost-efficient, the IBM System x3690 X5 delivers four-processor performance, memory capacity and reliability features in a breakthrough two-processor system that incorporates Intel® Xeon® processors and fifth-generation IBM X-Architecture® (eX5) technology. By purchasing a system with two fewer processors, you can cut your licensing costs in half while using less energy for a lower total cost of ownership. And you won’t have to trade performance for a denser form factor. The x3690 X5 offers leadership performance, including the ability to better handle database transactions than industry-standard two-processor servers.

Unparalleled flexibility
The x3690 X5 features greater flexibility to help you meet changing workload demands as your business grows. With MAX5, you can double the memory capacity of your two-processor system to 64 DIMM slots. Increase utilization and optimize your investments by fitting 100 percent more virtual machines per system at half the cost per virtual machine with MAX5 memory expansion. An easy upgrade path and customizable growth options offer freedom of choice. For example, you can add more memory without having to purchase unneeded processing capabilities.

Product features
- Performance and memory capacity of previous 4-processor, 4U servers in a 2-processor, 2U system.
- Built on the latest IBM X-Architecture technology with fifth-generation eX5 chipset design enhancements.
- Easy upgrade path and customizable growth options for unmatched flexibility.
- Advanced service and remote management capabilities for greater ease of use and improved productivity.
- Balanced, power-optimized design for enhanced performance per watt.

Hardware summary
- 2-processor, 2U rack-optimized enterprise server with Intel Xeon processors.
- 6-core, 8-core and 10-core processor options with up to 2.4 GHz (ten-core), 2.67 GHz (eight-core) and 1.73 GHz (six-core) speeds with up to 30 MB L3 cache.
- Expand memory in a 2-processor system from 32 DIMMs to 64 DIMMs via MAX5.
- 5 PCIe Gen 2 expansion slots.
- Up to 16 2.5" HDDs or 24 1.8" SSDs.
- Internal USB for embedded hypervisor.

Short summary description Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W:
This short summary of the Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo System x3690 X5, 2,4 GHz, E7-2870, 8 GB, DDR3-SDRAM, 675 W, Rack (2U)

Long summary description Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W:
This is an auto-generated long summary of Lenovo System x3690 X5 server Rack (2U) Intel® Xeon® E7 Family E7-2870 2,4 GHz 8 GB DDR3-SDRAM 675 W based on the first three specs of the first five spec groups.

Lenovo System x3690 X5. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2,4 GHz, Processor model: E7-2870. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. HDD size: 2.5". Ethernet LAN. Power supply: 675 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E7 Family
Processor model *
E7-2870
Processor frequency *
2,4 GHz
Processor boost frequency
2,8 GHz
Processor cores
10
Processor cache
30 MB
Motherboard chipset
Intel® 7500
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
130 W
Processor cache type
Smart Cache
System bus rate
6,4 GT/s
Maximum number of SMP processors
2
Processor socket
LGA 1567 (Socket LS)
Processor lithography
32 nm
Processor threads
20
Processor operating modes
64-bit
Stepping
A2
FSB Parity
No
Bus type
QPI
Processor codename
Westmere EX
Tcase
69 °C
Maximum internal memory supported by processor
1,02 TB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 978, 1066, 1333 MHz
ECC supported by processor
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
49.17 x 56.47 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC3U
Scalability
S2S
Embedded options available
No
CPU multiplier (bus/core ratio)
18
Processor series
Intel Xeon E7-2800
Conflict-Free processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR3-SDRAM
Memory slots
16x DIMM
ECC
Yes
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory *
64 GB
Storage
Maximum storage capacity *
8 TB
HDD size
2.5"
Number of HDDs supported
16
RAID support *
Yes
RAID levels
5, 6, 50, 60
Hot-swap
Yes
Optical drive type *
No
Graphics
Maximum graphics card memory
16 MB
Network
Networking features
Gigabit Ethernet
Wake-on-LAN ready
Yes
LAN controller
Broadcom BCM5709C
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
5
Expansion slots
PCI Express slots version
2.0
Design
Chassis type *
Rack (2U)
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2008, 2008 R2 (Standard/Web/Enterprise/Datacenter Editions) 64-bit Windows HPC Server 2008 Windows 2008 Hyper-V Windows Server 2003, 2003 R2 (Standard/Web/Enterprise/Datacenter Editions) 32/64-bit RHEL 5, 6 Server 64-bit SLES 10, 11 64-bit VMware vSphere 4.0, 4.1
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
53578
Power
Power supply type
AC/DC
Number of power supply units
1
Redundant power supply (RPS) support *
Yes
Power supply *
675 W
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
444 mm
Depth
720,2 mm
Height
44,4 mm
Weight
12,8 kg
Features
Images Type Map
Other features
Disk array controller
M5015
Graphics card
G200eV
Graphics card memory type
GDDR2
Graphics card family
Matrox