location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Point of View Mobii TAB-TEGRA-10-1/KIT tablet ARM Cortex-A 25,6 cm (10.1") 0,5 GB Android Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Point of View Check ‘Point of View’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobii
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAB-TEGRA-10-1/KIT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAB-TEGRA-10-1/KIT
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Point of View’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Point of View: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Point of View Mobii TAB-TEGRA-10-1/KIT tablet ARM Cortex-A 25,6 cm (10.1") 0,5 GB Android Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Black, Silver
  • - 25,6 cm (10.1") 1024 x 600 pixels
  • - ARM Cortex-A 1 GHz
  • - 3300 mAh
  • - Android
Long product name Point of View Mobii TAB-TEGRA-10-1/KIT tablet ARM Cortex-A 25,6 cm (10.1") 0,5 GB Android Black, Silver :
The long product name of Point of View Mobii TAB-TEGRA-10-1/KIT tablet ARM Cortex-A 25,6 cm (10.1") 0,5 GB Android Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobii Tegra Tablet 10.1'' & Docking
More>>>
Short summary description Point of View Mobii TAB-TEGRA-10-1/KIT tablet ARM Cortex-A 25,6 cm (10.1") 0,5 GB Android Black, Silver:
This short summary of the Point of View Mobii TAB-TEGRA-10-1/KIT tablet ARM Cortex-A 25,6 cm (10.1") 0,5 GB Android Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Point of View Mobii TAB-TEGRA-10-1/KIT, 25,6 cm (10.1"), 1024 x 600 pixels, 0,5 GB, 1 GHz, Android, Black, Silver

Long summary description Point of View Mobii TAB-TEGRA-10-1/KIT tablet ARM Cortex-A 25,6 cm (10.1") 0,5 GB Android Black, Silver:
This is an auto-generated long summary of Point of View Mobii TAB-TEGRA-10-1/KIT tablet ARM Cortex-A 25,6 cm (10.1") 0,5 GB Android Black, Silver based on the first three specs of the first five spec groups.

Point of View Mobii TAB-TEGRA-10-1/KIT. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Processor frequency: 1 GHz, Processor family: ARM Cortex-A. Internal memory: 0,5 GB. Weight: 730 g. Operating system installed: Android. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 02:01:32
Uk has collected 3 expert reviews for Point of View Mobii TAB-TEGRA-10-1/KIT tablet ARM Cortex-A 25.6 cm (10.1") 0.5 GB Android Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2014-04-17 02:01:27
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%