location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv8-1100eb Intel® Core™ i5 i5-520M 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium Brown, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv8-1100eb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VY152EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962652770 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dv8-1100eb Intel® Core™ i5 i5-520M 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium Brown, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brown, Grey
  • - Intel® Core™ i5 i5-520M 2,4 GHz
  • - 46,7 cm (18.4") Full HD 1920 x 1080 pixels 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 640 GB
  • - NVIDIA® GeForce® GT 230M Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - 120 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP Pavilion dv8-1100eb Intel® Core™ i5 i5-520M 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium Brown, Grey:
This short summary of the HP Pavilion dv8-1100eb Intel® Core™ i5 i5-520M 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium Brown, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv8-1100eb, Intel® Core™ i5, 2,4 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dv8-1100eb Intel® Core™ i5 i5-520M 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium Brown, Grey:
This is an auto-generated long summary of HP Pavilion dv8-1100eb Intel® Core™ i5 i5-520M 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium Brown, Grey based on the first three specs of the first five spec groups.

HP Pavilion dv8-1100eb. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 230M. Operating system installed: Windows 7 Home Premium. Product colour: Brown, Grey. Weight: 3,98 kg

Design
Product colour *
Brown, Grey
Country of origin
China
Display
Display diagonal *
46,7 cm (18.4")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-520M
Processor cores
2
Processor threads
4
Processor boost frequency
2,93 GHz
Processor frequency *
2,4 GHz
System bus rate
2,5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
640 GB
Total HDDs capacity
640 GB
Number of HDDs installed
2
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 230M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
2,815 GB
Audio
Audio system
HD
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
2
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Microsoft Office Home & Student 2007, Norton Online Backup
Operating system installed *
Windows 7 Home Premium
Bundled software
Microsoft Internet Explorer Windows Live Messenger Adobe Reader Adobe Flash Player
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47341
Conflict-Free processor
No
Power
AC adapter power
120 W
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
436 mm
Depth
286 mm
Height (front)
3,37 cm
Height (rear)
4,37 cm
Weight *
3,98 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
LightScribe
Yes
Infrared data port
Yes
Graphics card family
NVIDIA
Type
PC
Dimensions (WxDxH)
436 x 286 x 43,7 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 14:22:50
Uk has collected 2 expert reviews for HP Pavilion dv8-1100eb Intel® Core™ i5 i5-520M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium Brown, Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2013-12-18 14:22:50
HP's Pavilion range offers a huge choice of consumer laptops from entry-level machines to high-powered, big-screen media centres. The Pavilion dv8-1250ea falls into the latter category and is a stunning example of high-end mobile computing.With its hug...
Good Full HD screen, Blu-ray drive, Quad core CPU, Usability...
Bad Heavy...
80%