D-Link logo

D-Link DWA-121 network card WLAN 150 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
390494
Info modified on:
04 Mar 2024, 14:17:13
Long product name D-Link DWA-121 network card WLAN 150 Mbit/s:

Wireless N, 150 Mbps 2.4 GHz, USB 2.0

D-Link DWA-121 network card WLAN 150 Mbit/s:

HIGH-SPEED WIRELESS NETWORKING
Connect to a high-speed wireless network with the D-Link® Wireless N 150 Pico USB Adapter (DWA-121). The DWA-121 uses Wireless N 150 technology, which provides increased speed and range2 over the Wireless G, giving you a faster, more reliable wireless connection. Wireless N 150 is an excellent solution for everyday activities such as transferring files, browsing the Internet, and downloading multimedia.

COMPACT AND CONVENIENT
The tiny DWA-121 easily connects your desktop or notebook PC to a wireless network for Internet access and file sharing. The Wi-Fi Protected Setup™ (WPS)1 feature enables devices to quickly establish a secure connection to an access point or wireless router, eliminating complex encryption codes. The advanced RF design ensures superior wireless performance despite an extremely compact profile.

CONNECT SECURELY TO YOUR WIRELESS NETWORK
To protect your data and privacy, the Wireless N 150 Pico USB Adapter supports WPA™ and WPA2™ encryption for connecting to a secure wireless network, keeping your network traffic secure.

COMPATIBILITY ASSURANCE
The Wireless N 150 Pico USB Adapter provides a high-speed connection to other Wireless N 150 or 802.11n devices and is backward compatible with 802.11g, ensuring interoperability with a wide range of wireless routers and existing networks.

Short summary description D-Link DWA-121 network card WLAN 150 Mbit/s:

D-Link DWA-121, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s, Black

Long summary description D-Link DWA-121 network card WLAN 150 Mbit/s:

D-Link DWA-121. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Antenna type: Integrated. USB powered. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.