location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD Player/Recorder DVD recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Player/Recorder DVDR3480/31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR3480/31 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581316549
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DVD Player/Recorder DVD recorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD recorder
  • - Video formats supported: MPEG1, MPEG2
  • - Audio formats supported: AAC, MP3, WMA
  • - Progressive scan output
Long product name Philips DVD Player/Recorder DVD recorder :
The long product name of Philips DVD Player/Recorder DVD recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD Player/Recorder
More>>>
Philips DVD Player/Recorder DVD recorder:
The official description of Philips DVD Player/Recorder DVD recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact-size DVD recorder with DivX Ultra, Dual media, Double Layer recording and USB

Easy to use
- ShowView for quick and easy programming
- USB Direct plays photos and music from USB flash drives

Records all your movies and music
- Dual Media records on DVD+R/RW, DVD+R DL, DVD-R/RW
- Record up to 12 hours on double-layer discs
- i.LINK digital input for perfect digital camcorder copies
- SmartAlgo ensures recording quality and compatibility

Plays all your movies and music
- Plays DivX, MP3, WMA and JPEG digital camera photos
- DivX Ultra Certified for enhanced playback of DivX videos
- Plays CD, (S)VCD, DVD, DVD+R/RW, DVD-R/RW, DVD+R DL

Short summary description Philips DVD Player/Recorder DVD recorder:
This short summary of the Philips DVD Player/Recorder DVD recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD Player/Recorder, 10-Bit/54MHz, 29-bit/192kHz, MPEG1, MPEG2, AAC, MP3, WMA, DVD+R DL, 27 W

Long summary description Philips DVD Player/Recorder DVD recorder:
This is an auto-generated long summary of Philips DVD Player/Recorder DVD recorder based on the first three specs of the first five spec groups.

Philips DVD Player/Recorder. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 29-bit/192kHz. Video formats supported: MPEG1, MPEG2, Audio formats supported: AAC, MP3, WMA. Disc types supported: DVD+R DL. Power consumption (typical): 27 W, Power consumption (standby): 3 W

Video
Progressive scan output *
Yes
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio D/A Converter (DAC)
29-bit/192kHz
File formats
Video formats supported *
MPEG1, MPEG2
Audio formats supported
AAC, MP3, WMA
Ports & interfaces
Composite video in
1
Composite video out
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
SCART ports quantity
2
Audio (L/R) out
1
Audio (L/R) in
2
Ports & interfaces
RF ports quantity
1
Storage
Disc types supported
DVD+R DL
Technical details
Device type *
DVD recorder
Power
Power consumption (typical)
27 W
Power consumption (standby)
3 W
Weight & dimensions
Weight
3 kg
Other features
Power requirements
220-240V, 50Hz
Dimensions (WxDxH)
360 x 322 x 45 mm
Recording format
NTSC, PAL
Number of batteries supported
2
Compatible battery sizes
AAA
Country Distributor
United Kingdom 1 distributor(s)