location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920XL Magenta
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD973AE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo magenta
  • - High (XL) Yield
  • - 1 pc(s)
Long product name HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta :
The long product name of HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

920XL Magenta Officejet Ink Cartridge with HP Officejet Ink, 5.5 pl HDW, 1.3 pl LDW, 700p
More>>>
HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta:
The official description of HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- HP 920XL Magenta Ink Cartridges print professional colour documents for less than lasers, using HP Officejet inks. Original HP inks are specially formulated to produce fast-drying documents, especially when you use papers with the ColorLok logo.

- Print professional colour documents for up to 40% less than lasers, using HP Officejet inks. Individual ink cartridges help you print affordably.

- Deliver impressive printing results. These Original HP Officejet inks are formulated to produce fast-drying documents, especially when you use papers with the ColorLok logo. HP technology makes it easy to replace cartridges.

- Use convenient ink alerts to easily shop for supplies with HP SureSupply. View a list of the cartridges that work with your printer(s) and shop from a variety of online sources.

Short summary description HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta:
This short summary of the HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 920XL Magenta, High (XL) Yield, Photo magenta, Dye-based ink, 1 pc(s)

Long summary description HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta:
This is an auto-generated long summary of HP 920XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta based on the first three specs of the first five spec groups.

HP 920XL Magenta. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Photo magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Magenta
Compatibility *
Officejet 6500
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Photo magenta
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
30 g
Package weight
50 g
Logistics data
Quantity per pallet
3360 pc(s)
Other features
Case or master carton quantity
48 pc(s)
Ink drop
5.5 pl HDW, 1.3 pl LDW
Package dimensions (WxDxH)
107 x 24 x 115 mm
Pallet size (EU)
1200 x 800 x 1072 mm
Retail only
No
Brand Image Product code Product Stock Price from
MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow MM 10077UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow
(show image)
10077UK Yellow Inkjet Cartridge No.973XL (F6T83AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10076UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta MM 10076UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta
(show image)
10076UK Magenta Inkjet Cartridge No.973XL (F6T82AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10075UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan MM 10075UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan
(show image)
10075UK Cyan Inkjet Cartridge No.973XL (F6T81AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10074UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10074UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10074UK Black Inkjet Cartridge No.973XL (L0S07AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10073UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10073UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10073UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10072UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black MM 10072UK ink cartridge 1 pc(s) Compatible High (XL) Yield Black
(show image)
10072UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10071UK ink cartridge 1 pc(s) High (XL) Yield MM 10071UK ink cartridge 1 pc(s) High (XL) Yield
(show image)
10071UK Value Pack No.934XL & No.935XL (X4E14AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10070UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow MM 10070UK ink cartridge 1 pc(s) Compatible High (XL) Yield Yellow
(show image)
10070UK Yellow Inkjet Cartridge No.935XL (C2P26AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10069UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta MM 10069UK ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta
(show image)
10069UK Magenta Inkjet Cartridge No.935XL (C2P25AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM 10068UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan MM 10068UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan
(show image)
10068UK Cyan Inkjet Cartridge No.935XL (C2P24AE) 0.00
(excl. VAT)
0 (incl. VAT)